BFG Tech GeForce 7800 GT OC 256MB PCIe GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38608
Info modified on:
04 Apr 2019, 09:44:08
Long product name BFG Tech GeForce 7800 GT OC 256MB PCIe GDDR3:

7800 GT OC 256MB PCIe, GDDR3, PCI Express x16, Dual DVI-I, HDTV + VIVO, 400W

Short summary description BFG Tech GeForce 7800 GT OC 256MB PCIe GDDR3:

BFG Tech GeForce 7800 GT OC 256MB PCIe, GDDR3, 256 bit, 1050 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description BFG Tech GeForce 7800 GT OC 256MB PCIe GDDR3:

BFG Tech GeForce 7800 GT OC 256MB PCIe. Processor frequency: 425 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1050 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0L, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.