location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS98A video splitter VGA 8x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS98A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS98A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792000140 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS98A video splitter VGA 8x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One video input to 8 video outputs
  • - Cascadable to 3 levels - provides up to 512 video signals
  • - Supports 350 MHz bandwidth
  • - Long-distance transmission - up to 30 m *
  • - Superior video quality - 1920 x 1440@60Hz
  • - DDC, DDC2, DDC2B Compatible (Port 1 only)
  • - Supports VGA, XGA, SVGA, UXGA,WUXGA and multisync monitors
  • - All metal casing
Long product name ATEN VS98A video splitter VGA 8x VGA :
The short editorial description of ATEN VS98A video splitter VGA 8x VGA

8 port video splitter desktop
More>>>
ATEN VS98A video splitter VGA 8x VGA:
The official marketing text of ATEN VS98A video splitter VGA 8x VGA as supplied by the manufacturer

The VS98A Video splitter duplicates and boosts the video signal from one input to 8 outputs.It provides greater bandwidth and video resolution as well as extends the transmission distance up to 210' making it excellent for public broadcasting.In addition,units can be cascaded to accommodate as many monitors as the installation requires. •One video input to 8 video outputs.
• Cascadable to 3 levels -provides up to 512 and thousands of video Signals.
• Supports up to 300 MHz bandwidth.
• Long distance transmission - up to 65m (210').
• High video resolution - 1920 x 1440.
• DDC, DDC2, DDC2B Compatible (Port 1 only).
• All metal casing.
• Supports VGA, XGA, SVGA, UXGA and multisync monitors.
• OS Support: Windows 2000, Windows XP, Linux, Mac and Sun

Short summary description ATEN VS98A video splitter VGA 8x VGA:
This short summary of the ATEN VS98A video splitter VGA 8x VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS98A, VGA, 8x VGA, HDB-15, 1600 x 1200 pixels, Silver, 2559.1" (65 m)

Long summary description ATEN VS98A video splitter VGA 8x VGA:
This is an auto-generated long summary of ATEN VS98A video splitter VGA 8x VGA based on the first three specs of the first five spec groups.

ATEN VS98A. Video port type: VGA, Video out: 8x VGA, Connector(s): HDB-15. Maximum resolution: 1600 x 1200 pixels, Product color: Silver, Maximum operating distance: 2559.1" (65 m). Power consumption (typical): 3.6 W. Dimensions (WxDxH): 7.87 x 2.95 x 1.77" (200 x 75 x 45 mm), Weight: 24.3 oz (690 g)

Ports & interfaces
Video port type *
VGA
Video out *
8x VGA
Video ports quantity *
8
Connector(s)
HDB-15
DC-in jack
Yes
Features
Product color
Silver
Maximum resolution *
1600 x 1200 pixels
3D
No
Maximum operating distance
2559.1" (65 m)
Bandwidth
350 MHz
Handheld remote control
No
HDCP
No
Power LED
Yes
Network
Ethernet LAN
No
Power
Power consumption (typical)
3.6 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
7.87 x 2.95 x 1.77" (200 x 75 x 45 mm)
Weight
24.3 oz (690 g)
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VS102 VGA 2x VGA ATEN VS102 VGA 2x VGA
(show image)
VS102-AT VS102 2-Port VGA Splitter Wall Plate (250MHz) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS164 video splitter DVI 4x DVI-I ATEN VS164 video splitter DVI 4x DVI-I
(show image)
VS164 VS164 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS162 video splitter DVI 2x DVI-I ATEN VS162 video splitter DVI 2x DVI-I
(show image)
VS162 VS162 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS134A video splitter VGA 4x VGA ATEN VS134A video splitter VGA 4x VGA
(show image)
VS134A VS134A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS184 video splitter HDMI 4x HDMI ATEN VS184 video splitter HDMI 4x HDMI
(show image)
VS184 VS184 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0116 video splitter VGA 16x VGA ATEN VS0116 video splitter VGA 16x VGA
(show image)
VS0116 VS0116 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS182 video splitter HDMI 2x HDMI ATEN VS182 video splitter HDMI 2x HDMI
(show image)
VS182 VS182 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)