location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-F140-A headphones/headset Wired Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F140-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-F140-A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC HA-F140-A headphones/headset Wired Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue Headphones
  • - Wired
  • - Intraaural 16 - 20000 Hz 16 Ω 108 dB
Long product name JVC HA-F140-A headphones/headset Wired Blue :
The short editorial description of JVC HA-F140-A headphones/headset Wired Blue

Gumy in-ear headphones, blue
More>>>
Short summary description JVC HA-F140-A headphones/headset Wired Blue:
This short summary of the JVC HA-F140-A headphones/headset Wired Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-F140-A, Wired, 16 - 20000 Hz, 0.176 oz (5 g), Headphones, Blue

Long summary description JVC HA-F140-A headphones/headset Wired Blue:
This is an auto-generated long summary of JVC HA-F140-A headphones/headset Wired Blue based on the first three specs of the first five spec groups.

JVC HA-F140-A. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 20000 Hz. Cable length: 39.4" (1 m). Weight: 0.176 oz (5 g). Product color: Blue

Brand Image Article code product Stock Price from
JVC

JVC HA-F140-V headphones/headset Wired Violet
(show image)
HA-F140-V HA-F140-V 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F140-B headphones/headset Wired Black
(show image)
HA-F140-B HA-F140-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F140-D headphones/headset Wired Orange
(show image)
HA-F140-D HA-F140-D 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F140-P headphones/headset Wired Pink
(show image)
HA-F140-P HA-F140-P 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F140-G headphones/headset Wired Green
(show image)
HA-F140-G HA-F140-G 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F140-W headphones/headset Wired White
(show image)
HA-F140-W HA-F140-W 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F140-Y headphones/headset Wired Yellow
(show image)
HA-F140-Y HA-F140-Y 0.00
(excl. VAT)
0 (incl. VAT)