location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 4x AAA Lithium Single-use battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4x AAA Lithium
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06103 301 404 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4052921528831 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta 4x AAA Lithium Single-use battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AAA Single-use battery
  • - Lithium
  • - 1.5 V 1100 mAh
  • - 4 pc(s)
Long product name Varta 4x AAA Lithium Single-use battery :
The short editorial description of Varta 4x AAA Lithium Single-use battery

Professional Lithium AAA Batteries, 1100mAh, 4 pcs
More>>>
Varta 4x AAA Lithium Single-use battery:
The official marketing text of Varta 4x AAA Lithium Single-use battery as supplied by the manufacturer

- The perfect choice for high-end products like digital cameras, handheld navigation system and much more.
- Lasts up to eight times longer in digital cameras than usual Alkaline.
- Up to 38% reduced weight in comparison to Alkaline.
- Works outstandingly at extreme temperatures.
- Can be stored up to 10 years without leakage.

Short summary description Varta 4x AAA Lithium Single-use battery:
This short summary of the Varta 4x AAA Lithium Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 4x AAA Lithium, Single-use battery, AAA, Lithium, 1.5 V, 4 pc(s), 1100 mAh

Long summary description Varta 4x AAA Lithium Single-use battery:
This is an auto-generated long summary of Varta 4x AAA Lithium Single-use battery based on the first three specs of the first five spec groups.

Varta 4x AAA Lithium. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Lithium. Height: 1.75" (44.5 mm), Diameter: 0.413" (1.05 cm), Weight: 0.272 oz (7.7 g). Package width: 3.15" (80 mm), Package depth: 0.472" (12 mm), Package height: 4.72" (120 mm). Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AAA
Battery technology *
Lithium
Battery voltage *
1.5 V
Battery capacity
1100 mAh
Product color
Silver
Number of batteries included *
4 pc(s)
Weight & dimensions
Height
1.75" (44.5 mm)
Weight & dimensions
Diameter
0.413" (1.05 cm)
Weight
0.272 oz (7.7 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
0.472" (12 mm)
Package height
4.72" (120 mm)
Package weight
0.705 oz (20 g)
Package type
Blister
Other features
Battery form factor
Cylindrical
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AA Lithium Single-use battery Varta 4x AA Lithium Single-use battery
(show image)
06106 301 404 4x AA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4912/1 Varta -4912/1
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA, 10 pcs Single-use battery Alkaline Varta High Energy AA, 10 pcs Single-use battery Alkaline
(show image)
04906 121 461 High Energy AA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AAA, 10 pcs Single-use battery Alkaline Varta High Energy AAA, 10 pcs Single-use battery Alkaline
(show image)
04903 121 461 High Energy AAA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta V 341 MF Single-use battery Silver-Oxide (S) Varta V 341 MF Single-use battery Silver-Oxide (S)
(show image)
20341 V 341 MF 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4001 Varta -4001
(show image)
04001 101 401 -4001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)