OKI logo

OKI B410dn 2400 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26544
Info modified on:
21 Oct 2022, 10:14:32
Long product name OKI B410dn 2400 x 600 DPI A4:

Set 2 x B410dn, 2400x600dpi, 28ppm A4, 32MB, USB 2.0, Duplex, Ethernet

Short summary description OKI B410dn 2400 x 600 DPI A4:

OKI B410dn, Laser, 2400 x 600 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description OKI B410dn 2400 x 600 DPI A4:

OKI B410dn. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.