Gumy in-ear headphones, green
JVC HA-F140-G, Wired, 16 - 20000 Hz, 0.176 oz (5 g), Headphones, Green
JVC HA-F140-G. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 20000 Hz. Cable length: 39.4" (1 m). Weight: 0.176 oz (5 g). Product color: Green