location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon ACK-600 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACK-600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6870A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999003757
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:14:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon ACK-600 power adapter/inverter Black :
The short editorial description of Canon ACK-600 power adapter/inverter Black

AC Kit ACK600
More>>>
Canon ACK-600 power adapter/inverter Black:
The official marketing text of Canon ACK-600 power adapter/inverter Black as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. The company's extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Canon products include full-color as well as black-and-white copiers, printers, micrographics and image-filing systems, facsimile machines, calculators, cameras and lenses, camcorders, semiconductor, broadcast and optical equipment, flatbed scanners, and other specialized industrial products. Canon offers a wide range of reliable power accessories for its products.

Short summary description Canon ACK-600 power adapter/inverter Black:
This short summary of the Canon ACK-600 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon ACK-600, 4.3 V, 1.5 A, Black, AC 120/220 V ± 10% ( 50/60 Hz ), 1 x power 2-pole 1 x power DC jack

Long summary description Canon ACK-600 power adapter/inverter Black:
This is an auto-generated long summary of Canon ACK-600 power adapter/inverter Black based on the first three specs of the first five spec groups.

Canon ACK-600. Output voltage: 4.3 V, Output current: 1.5 A. Product color: Black. Power requirements: AC 120/220 V ± 10% ( 50/60 Hz ), I/O ports: 1 x power 2-pole 1 x power DC jack

Features
Output voltage *
4.3 V
Output current
1.5 A
Design
Product color *
Black
Other features
I/O ports
1 x power 2-pole 1 x power DC jack
Power requirements
AC 120/220 V ± 10% ( 50/60 Hz )
Brand Image Article code product Stock Price from
Canon PA-V16 Power Adapter power adapter/inverter Black Canon PA-V16 Power Adapter power adapter/inverter Black
(show image)
6478A001 PA-V16 Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Canon ACK 500 power adapter/inverter Canon ACK 500 power adapter/inverter
(show image)
6901A003 ACK 500 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA-600E/Compact power adapter power adapter/inverter Black Canon CA-600E/Compact power adapter power adapter/inverter Black
(show image)
3020A003 CA-600E/Compact power adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)