Canon logo

Canon LC-301 COATED PAPER A4 50C printing paper

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109621
Info modified on:
04 Apr 2019, 03:59:02
Long product name Canon LC-301 COATED PAPER A4 50C printing paper:

LC-301 COATED PAPER A4 50C FOR BJC-4XXX 5XXX

Canon LC-301 COATED PAPER A4 50C printing paper:

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Short summary description Canon LC-301 COATED PAPER A4 50C printing paper:

Canon LC-301 COATED PAPER A4 50C, 2.82 oz (80 g), 200 sheets, A3 (297 x 420 mm), A3 (297 x 420 mm), Coated paper, water resistant paper

Long summary description Canon LC-301 COATED PAPER A4 50C printing paper:

Canon LC-301 COATED PAPER A4 50C. Weight: 2.82 oz (80 g). Media sheets per package: 200 sheets, Media size (1 slide): A3 (297 x 420 mm), Paper dimensions: A3 (297 x 420 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.