location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N110-KA01BE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N110-KA01BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 10.1" 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 800 MHz
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 9.5 h 40 W
  • - Windows XP Home Edition
Long product name Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black :
The short editorial description of Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black

NP-N110-KA01BE, N110, Intel Atom N270, 1GB RAM, 160GB SATA HDD, 10.1" TFT, Windows XP Home, Black, BE
More>>>
Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:
The official marketing text of Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black as supplied by the manufacturer

the N110 Mini-Notebook

Even though it is one of the world's lightest mini-notebooks in its 10.1" class, weighing just 1.26kg with a powerful 6 cell battery, the N110's innovative design is packed with the latest technology for maximum mobility and productivity. It also incorporates a range of practical features, like a normal-size, ergonomic notebook PC style keyboard, to simplify life on the move. So when you need to stay in touch, but want to make a good impression the N110 makes complete sense.

class leading craftsmanship

A class leading design built to fit in with people's fast-paced and digitally interconnected lives, so you can do even more on the move - and still look good! The superb look and feel of its slim and elegant chassis is accentuated with a choice of colours and haptic styling.

ultra portability

The N110 is one of the lightest mini-notebooks in its 10.1" class, weighing just 1.26kg*, but packed with the latest communications technology for maximum mobility and productivity on the move. So you can carry less, but do more.
*1.26kg is based on 6 cell battery

video-conferencing

An integrated 1.3 mega pixel digital motion camera makes it easier than ever to keep in touch with friends and family, using video-conferencing or live messaging. The camera combines the resolution and image quality of a still camera with the sustained high frame rates of a video camera.

'normal' keyboard

Incorporates a normal-size, notebook PC style keyboard, for easy typing. Its ergonomic design and optimised key spacing make working and communicating a much more pleasurable and productive experience, with fewer errors and faster typing speeds.

long battery life

This 6 Cell Lithium Ion enables you to extend your battery life to a maximum of 9.5 hours*, independent of any power supply, for maximum freedom and mobility. This vastly improved battery life is guaranteed by the LED display and optimised processing performance of the Intel Atom processor coupled with SAMSUNG's class leading engineering. So you're always ready to go anywhere and do anything.
*Based on Battery Mark Score.

Genuine Microsoft Windows XP Home

Packed with multimedia features, Windows XP Home Edition aims to unlock the full potential of your mini-notebook. Designed exclusively for home computing, Windows XP Home Edition puts the exciting experiences of the digital age at your fingertips. From digital photos, music and video to building a home network, Windows XP Home Edition brings you into the digital age with ease.

Intel Atom processor

Incorporating Intel's smallest and lowest power processor, the Intel Atom processor, this is specifically designed to deliver an amazing Internet experience using mini-notebooks. Based on an entirely new micro-architecture, the Intel Atom processor increases energy efficiency to extend battery life, whilst delivering enhanced mobile performance and increased system responsiveness on mini-notebook devices.

fully featured for simple data sharing

Enables simple data sharing with a host of advanced connectivity tools, including a 3 in 1 memory card reader (SD, SDHC, MMC), 3 built-in USB ports, and Bluetooth 2.0+EDR* (Enhanced Data Rate), so you can easily transfer pictures, movies and data to and from virtually any modern camera, peripheral or audio-visual device.
*Based on factory specifications

10.1'' widescreen LED display

The N110's 10.1" widescreen display is optimised to deliver a seamless visual experience on the mini-notebook and by using LED technology means that the screen is thinner, up to 33% brighter, and uses much less power than traditional LCD screen. Even the durability of the system is better, because there are fewer breakable parts.

anti-bacterial keyboard

Uses Silver Nano Technology to coat the keyboard with incredibly small, nano-sized silver ion powder, which makes it impossible for bacteria to live and breed. So, 99.9% of bacteria are successfully eliminated within 24 hours and the mini-notebook remains bacteria free for even longer, creating a more hygienic personal computing environment.

Short summary description Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This short summary of the Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N N110-KA01BE, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This is an auto-generated long summary of Samsung N N110-KA01BE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black based on the first three specs of the first five spec groups.

Samsung N N110-KA01BE. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.78 lbs (1.26 kg)

Design
Product type *
Netbook
Product color *
Black
Display
Display diagonal *
10.1"
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
HDD capacity
160 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
VGA (D-Sub) ports quantity
1
Headphone outputs
2
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Keyboard type
AZERTY
Keyboard layout
AZERTY
Keyboard number of keys
84
Software
Operating system installed *
Windows XP Home Edition
Software
Bundled software
SAMSUNG Magic Doctor SAMSUNG Update Plus Easy Display Manger Easy Battery Manager Easy Network Manager Easy Speed Up Manager Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
9.5 h
Power
AC adapter power
40 W
Weight & dimensions
Width
10.7" (272 mm)
Depth
7.42" (188.5 mm)
Height
1.17" (29.8 mm)
Weight *
2.78 lbs (1.26 kg)
Other features
Wireless technology
Atheros Wifi 802.11b.g
Dimensions (WxDxH)
10.7 x 7.42 x 1.17" (272 x 188.5 x 29.8 mm)
Display
LCD