location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-5205B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5205B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264640018
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optimized for analog signal transmission at resolution up to 1920 x 1200
  • - VGA cable with 15-pin female input and male output
  • - Audio supported
  • - Outer shielded with Al Mylar tape for reliable signal transmission
  • - RoHS compliant
  • - Tested for compatibility with ATEN VGA KVM products
Long product name ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black :
The short editorial description of ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black

5M Port Switching VGA Cable
More>>>
ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black:
The official marketing text of ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black as supplied by the manufacturer

The VGA Cable is designed to provide a high quality VGA connection, ideally suited for high resolution applications up to 1920 x 1200. Featuring durable design, the cable eliminates the picture ghosting and fuzzy images, guaranteeing users a reliable signal transmission. For application utility, the VGA cable is compatible with ATEN KVM switches to change KVM port focus.

Short summary description ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black:
This short summary of the ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-5205B, 196.9" (5 m), VGA (D-Sub) + 3.5mm, VGA (D-Sub) + 3.5mm, Black, Male/Female

Long summary description ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black:
This is an auto-generated long summary of ATEN 2L-5205B video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black based on the first three specs of the first five spec groups.

ATEN 2L-5205B. Cable length: 196.9" (5 m), Connector 1: VGA (D-Sub) + 3.5mm, Connector 2: VGA (D-Sub) + 3.5mm

Features
Cable length *
196.9" (5 m)
Connector 1 *
VGA (D-Sub) + 3.5mm
Features
Connector 2 *
VGA (D-Sub) + 3.5mm
Product color
Black
Connector gender
Male/Female
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)