location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ697A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: The EVA4400 comes with a 2-year HP’s Global Limitedand Technical Support, which includes 2 years 9x5 hardware support, with next business day (NBD) response. HP’sand support features include; Online Business Support Center and IT Resource Center, Remote Support, Technical Phone Support, Customer Self Repair, Software Limitedand On-siteService. The EVA4400 is enabled for Customer Self Repair for many of the replaceable parts and Customer Self Update for XCS firmware updates. Customers who purchase an HP EVA Support Agreement have the option to perform Customer Self Repair/Update or receive on-site support. HP warrants only that the Software media will be free of physical defects for a period of ninety (90) days from delivery.
More>>>
HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array:
The official marketing text of HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array as supplied by the manufacturer

The HP StorageWorks 4400 Enterprise Virtual Array Starter kits are easy to order and simple to deployed enterprise-class array packages at an affordable price for the midsized customer. Also included are EVA4400 Starter Kits specifically for HP BladeSystems. EVA virtualization is designed to improve capacity and reduce management complexities, thereby lowering the total cost of ownership compared to traditional arrays. For customers who are looking for a high-performance, scalable, reliable and highly available storage solution that can be installed in just a few hours, the EVA4400 fits well. The benefit of a virtual environment is realized on the bottom line as it ideally integrates the IT infrastructure and business applications. By providing broad operating system support, and proven integration with Microsoft Exchange, Oracle and SAP, the EVA4400 delivers real value to customers with cost savings that include easy set up and configuration, and self-repair capabilities.

Features

Short summary description HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array:
This short summary of the HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit

Long summary description HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array:
This is an auto-generated long summary of HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array based on the first three specs of the first five spec groups.

HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:36:15
Uk has collected 1 expert review for HP StorageWorks EVA4400 400GB 10K FC Hard Disk Drive Factory Starter Kit disk array and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 17:28:41
Correction:This story originally indicated that the HP EVA4400 SAN system required a header server running Windows, this is incorrect. The HP EVA4400 is a Storage Area Network (SAN) system that provides data storage and security on a much larger scale...
Good Easy setup and administration, Highly scalable, Provides excellent data protection through reliable and redundant systems, Very high throughput rates allowing many simultaneous transactions, Priced to suit relatively small businesses.
Bad A populated rack is not easy to move. (Make sure you are certain about where it will be living!)...
Bottom line Reliable and scalable high-end data storage that medium sized businesses can afford.
82%