location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF573A#OD1
Category:
Does not fit in any category
Not Categorized Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2019 12:57:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord :
The short editorial description of HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord

HP 2m 10A C13-C14 Redundant Jumper Cord
More>>>
Short summary description HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord:
This short summary of the HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord data-sheet is auto-generated and uses the product title and the first six key specs.

HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord

Long summary description HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord:
This is an auto-generated long summary of HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord based on the first three specs of the first five spec groups.

HP C13 - C14 WW 250V 10Amp Flint Gray 2.0m Jumper Cord