location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swingline Check ‘Swingline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1757576
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1757576
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Swingline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swingline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cross shredding Working width: 9.02" (22.9 cm)
  • - Shredding staples Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 300 sheets
Long product name Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm) :
The short editorial description of Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm)

Stack-and-Shred 300X Hands Free Shredder, Super Cross-Cut, 300 Sheets, 5-10 Users
More>>>
Short summary description Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm):
This short summary of the Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Swingline 1757576, Cross shredding, 9.02" (22.9 cm), 300 sheets, 13.7 x 18.5 x 25" (349.2 x 469.9 x 635 mm)

Long summary description Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm):
This is an auto-generated long summary of Swingline 1757576 paper shredder Cross shredding 9.02" (22.9 cm) based on the first three specs of the first five spec groups.

Swingline 1757576. Shredding type: Cross shredding, Working width: 9.02" (22.9 cm), Shredding capacity: 300 sheets. Dimensions (WxDxH): 13.7 x 18.5 x 25" (349.2 x 469.9 x 635 mm)