location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM 50 microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM 50 microphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3176A001 show
Show alternative article codes used in the online market place
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon DM 50 microphone :
The short editorial description of Canon DM 50 microphone

Canon DM 50 microphone
More>>>
Canon DM 50 microphone:
The official marketing text of Canon DM 50 microphone as supplied by the manufacturer

The DM-50 microphone is a directional stereo microphone, which connects to the Advanced Accessory Shoe. Get near-professional quality sound for your movies with this shotgun stereo mic. Select from pure shotgun or shotgun + surrounding sound modes. Since the mic is powered by the camcorder's power source, you remain cable free. The microphone includes wind shields.

Short summary description Canon DM 50 microphone:
This short summary of the Canon DM 50 microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DM 50 microphone, 150 - 15000 Hz, 200 Ω, Stereo, Wired, 4.23 oz (120 g)

Long summary description Canon DM 50 microphone:
This is an auto-generated long summary of Canon DM 50 microphone based on the first three specs of the first five spec groups.

Canon DM 50 microphone. Microphone frequency: 150 - 15000 Hz, Microphone input impedance: 200 Ω, Microphone operation mode: Stereo. Connectivity technology: Wired. Weight: 4.23 oz (120 g)

Microphone
Microphone frequency
150 - 15000 Hz
Microphone input impedance
200 Ω
Microphone operation mode
Stereo
Ports & interfaces
Connectivity technology *
Wired
Other features
Weight
4.23 oz (120 g)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)