location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX30t-A-14R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQQ32E-01X02DGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528110241
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver, White 180 W
  • - Intel® Core™ i7 i7-4700MQ 2.4 GHz
  • - Touchscreen 23" Full HD 1920 x 1080
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 3 TB HDD Blu-Ray DVD Combo Card reader integrated
  • - NVIDIA® GeForce® GT 740M 2.05 TB Intel® HD Graphics 4600
  • - 0.9 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White :
The short editorial description of Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White

23", Intel Core i7-4700MQ 2.4GHz, 16GB RAM DDR3L, 3TB HDD, NVIDIA GeForce GT 740M 2GB, HD-Webcam 0.9MP, 802.11ac/a/b/g/n, Bluetooth 4.0 + LE, Blu-ray Disc, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White:
This short summary of the Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio PX30t-A-14R, 23", Full HD, Intel® Core™ i7, 16 GB, 3 TB, Windows 8.1

Long summary description Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White:
This is an auto-generated long summary of Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White based on the first three specs of the first five spec groups.

Toshiba Qosmio PX30t-A-14R. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product color: Silver, White

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:34:07
Uk has collected 12 expert reviews for Toshiba Qosmio PX30t-A-14R Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-18 02:34:07
The Qosmio PX30t-A-11C is one of Toshiba’s brand new all-in-one PCs. It’s not quite as slim as other models we’ve seen this year, but this is to be expected when all its components are housed just behind the screen. Its stylish combination of a smart blac...
Bottom line A good value all-in-one PC with a fantastic display, good ports and powerful hardware...
100%
techdigest.tv
Updated:
2016-02-05 08:37:48
Available from Q3 2013, entry level configurations of the Qosmio PX30t will start at £799. We'll have more from today's Toshiba press conference a little later...
0%