location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-6515ND laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-6515ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-6515ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-6515ND laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 65 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 275000 pages per month
  • - Total input capacity: 520 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
Long product name Samsung ML-6515ND laser printer 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-6515ND laser printer 1200 x 1200 DPI A4

Mono Laser 65ppm 1200x1200dpi, 600MHz, 256 MB, USB, Ethernet
More>>>
Samsung ML-6515ND laser printer 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-6515ND laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Totally adaptable, easily customizable
The Samsung ML-6515ND can be customized to suit your business needs. With a fully modular setup and plenty of expandability options, this printer meets the exact needs of your business.

Fed up with paper feeding?
Feel free to multitask while your documents print: the ML-6515ND will crank through even your biggest print jobs without relying on you for a paper refill. Upgrade the standard 520-page capacity cassette and 100-page multi-purpose tray with 520-page optional second cassettes and 2,000-page high capacity feeder for even larger capacity paper handling, perfect for all of your bulk printing needs. Sometimes, bigger really is better.

The printer that works with your budget.
The ML-6515ND lets you choose the right consumables option which you can afford. Toner cartridges are available in cost-effective standard-yield 10000-page version and high yield 30000-page version which provide a lower cost per page and require fewer replacements.

Welcome to your high performance office
The ML-6515ND increases your productivity with a print speed of 62 ppm in letter. If its breathtakingly fast printing speed isn’t enough, when you factor in the processing power that comes with an 700 MHz processor, Gigabit network and memory expandable up to 768 MB, there’s no doubting the high-octane performance the ML-6515ND can bring to any office.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-6515ND is engineered to be whisper quiet, generating a noise level of just 55 dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

Save time and earth with convenient one-touch eco mode
One touch of the ECO button lets you print using less toner on each page to extend the life of toner cartridge and administrator can modify for more eco-friendly print setting for multiple pages per sheet and duplex mode with toner save mode.
And it doesn’t stop there. With the unique Result Simulator you can see exactly how much CO2, electricity and paper you have saved with the settings you’ve selected. Giving you real insight into the positive impact the Samsung ML-6515ND is having on your costs and the environment too .

Connect with your colleagues
Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with the Gigabit LAN you can increase your performance by hooking it up to the network. Improve your communication skills with the ML-6515ND laser printer and keep your lines of communication open.

Compass Navigation
Always know where your job stands with the ML-6515ND’s navigation feedback LED pattern. It keeps you clued in with its 11 different job status indicators, including error and warning situations.

Fast CPU
With a 700MHz. processor, the ML-6515ND works fast to reduce wait time from network printing and improve office productivity with its quick processing and rapid fire printing.

Expandable Memory
The built-in memory in the ML-6515ND means that it can handle your workload without breaking a sweat. Enjoy fast processing with the standard 256MB of built-in RAM, or upgrade to 768MB to handle even your biggest jobs with ease

SyncThru™ Web Service
Tired of having to install software just to manage your printer? Now you can change printer settings, upgrade firmware and check your printer’s status easily with just a web browser and the innovative SyncThru™ Web Service.

SyncThru™ Admin 5
Who says you can’t do it all? SyncThru™ Admin 5 lets you easily install, manage and monitor all your networked digital print devices on an accessible interface. You also have the ability to analyze data in greater detail with easy-to-read reports.

CounThru™ 2 Pro / Enterprise
Get printer status without leaving your seat. Receive low toner level warnings, system error notifications and even usage and customer billing summaries with Samsung’s proprietary CounThru™ 2 Pro / Enterprise interface.

Paper Jam
The ML-6515ND features semi-retard roller works to pick up only one piece of paper at a time while preventing sticky situations like misfeeds and paper jams.

Optional Hard Disk
The optional 160 GB hard disk upgrade helps you monitor and manage jobs, reduces network congestion, and optimizes print job retention for confidential and delayed printing.

Short summary description Samsung ML-6515ND laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-6515ND laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-6515ND, Laser, 1200 x 1200 DPI, A4, 65 ppm, Duplex printing, Network ready

Long summary description Samsung ML-6515ND laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-6515ND laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-6515ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 65 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Time to first page (black, normal)
7.8 s
Features
Maximum duty cycle *
275000 pages per month
Number of print cartridges *
1
Page description languages *
Epson ESC/P2, Epson LQ, Epson LX, IBM ProPrinter, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3660 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Art paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
9, 10, C5
Borderless printing media sizes
4x6, A5, A6, B5, Legal, Letter
Custom media width
3.88 - 7" (98.6 - 177.8 mm)
Custom media length
8.5 - 14" (216 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor model
Samsung Dual Core
Processor frequency
600 MHz
Sound pressure level (printing)
58 dB
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
900 W
Power consumption (standby)
120 W
Power consumption (PowerSave)
3.9 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
21.3" (540 mm)
Depth
18.3" (464 mm)
Height
16.5" (420 mm)
Weight
76.7 lbs (34.8 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:17
Uk has collected 2 expert reviews for Samsung ML-6515ND laser printer 1200 x 1200 DPI A4 and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 22:47:17
Review date: 13 September, 2011. Review by: Jamie Carter Samsung has been busy trying to dominate the printer market with budget models aplenty - and helping introduce laser printing to the masses. The ML-6510ND is at the vanguard with a great value...
Good Fast with decent print quality; Eco mode; duplex printing; easy to configure...
Bad Printing from USB is inconsistent; loud; bulky.
100%
trustedreviews.com
Updated:
2016-11-14 22:47:17
Samsung is one of the leading manufacturers of office laser printers and makes machines from personal desktop machines up to fast workgroup devices. The ML-6510ND is definitely one of the latter; indeed Samsung claims it's the fastest laser printer in the...
Good Eco button for quick cost savings, Secure printing via number pad, Easily expanded...
Bad Not as fast as Samsung thinks, Big, bulky machine for singlefunction, Noisy when printing...
90%