location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9168B009
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.1 MP CMOS Touchscreen Black
  • - Image sensor size: 1/1.7"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording PictBridge Mini-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black :
The short editorial description of Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black

PowerShot N100 - 12.1MP/0.3MP, CMOS 1/1.7, 6 DIGIC w/ iSAPS, 5x Zoom, 3.0" PureColor II Touch LCD (TFT), USB, HDMI micro, Wi-Fi, NFC, SDXC
More>>>
Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
The official marketing text of Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black as supplied by the manufacturer

From image to story with the Canon PowerShot N100.
With an innovative rear-facing Story Camera, great image quality and enhanced connectivity, the Canon PowerShot N100 lets you get creative and turn your images into stories.

- Turn images into stories; capture the subject and yourself with Story Camera & Dual Capture
- Shoot confidently anywhere with a bright, ultra wide, 5x zoom lens
- Get stunning results in any light with the high performance sensor, HS System & Intelligent IS
- Story Highlights intelligently selects your best memories to create movie albums
- Connect easily with smartphones and share on social networks via Wi-Fi with NFC
- Convenient viewing with a large, high resolution, tilt-up touchscreen
- Hybrid Auto with Dual Capture introduces your expressions to the movie summary of your day
- Capture 6 unique images automatically with Creative Shot and explore the possibilities with Creative Filters and Background Defocus

Short summary description Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
This short summary of the Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot N100, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Black

Long summary description Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
This is an auto-generated long summary of Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot N100. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/1.7", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 6400. Optical zoom: 5x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 10.2 oz (289 g). Product color: Black

Picture quality
Image sensor size *
1/1.7"
Camera type *
Compact camera
Megapixel *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
4000 x 3000,2816 x 2112,1600 x 1200,640 x 480,4000 x 2248, 2816 x 1584,1920 x 1080,640 x 360,4000 x 2664,2816 x 1880, 1600 x 1064, 640 x 424,2992 x 2992,2112 x 2112,1200 x 1200, 480 x 480
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
13.3 MP
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5.2 - 26 mm
Minimum focal length (35mm film equiv)
0.945" (24 mm)
Maximum focal length (35mm film equiv)
4.72" (120 mm)
Minimum aperture number
1.8
Maximum aperture number
5.7
Extra/Smart zoom
10x
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
6400
ISO sensitivity
Auto
Light exposure modes *
Aperture priority AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
19.7 - 275.6" (0.5 - 7 m)
Flash range (tele)
19.7 - 90.6" (0.5 - 2.3 m)
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
30 fps
Video formats supported
MP4, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
3"
Display resolution (numeric)
922000 pixels
Ports & interfaces
PictBridge *
Yes
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten
Scene modes *
Fireworks, Portrait
Shooting modes *
Auto, Movie, Scene
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hebrew, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
Tripod mounting supported *
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-12L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.11" (104.5 mm)
Depth
1.41" (35.8 mm)
Height
2.66" (67.5 mm)
Weight
10.2 oz (289 g)
Packaging content
Battery charger included
Yes
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 01:35:36
Uk has collected 28 expert reviews for Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pocket-lint.com
Updated:
2014-05-17 01:35:36
Canon continues to let its N-series engineers run wild with their imaginations with the release of the PowerShot N100. And we got to test it out at the Consumer Electronics Show 2014 in Las Vegas. Unlike the square form PowerShot N that came before it, t...
0%
techradar.com
Updated:
2014-05-17 01:35:36
The Canon PowerShot N is a fun camera that is designed to work in harmony with a smartphone. It is designed to be easy to use, but take higher quality images than the average phone. The 12.1-million-pixel PowerShot N100 builds on this, but adds a unique f...
Good Easy to use, Touchscreen, Two, way camera...
Bad LCD not visible from front...
Bottom line The PowerShot N100 is one of the relatively new breed of compact cameras that are designed to tackle the cameraphones' assault on the dedicated camera market. It offers simple controls and an optical zoom. In theory its 12.1-million-pixel 1/1.7-inch CMOS...
0%
techradar.com/au/
Updated:
2014-05-17 01:35:36
The Canon PowerShot N is a fun camera that is designed to work in harmony with a smartphone. It is designed to be easy to use, but take higher quality images than the average phone. The 12.1-million-pixel PowerShot N100 builds on this, but adds a unique f...
Good Easy to use, Touchscreen, Twoway camera...
Bad LCD not visible from front...
Bottom line The PowerShot N100 is one of the relatively new breed of compact cameras that are designed to tackle the cameraphones' assault on the dedicated camera market. It offers simple controls and an optical zoom. In theory its 12.1-million-pixel 1/1.7-inch CMOS...
0%
T3.com
Updated:
2014-05-17 01:35:36
The Canon PowerShot N100 is the follow-up to the brand's quirky Canon PowerShot N . This time round, the camera takes a more conventional form, without the unusual symmetrical chassis and shutter release ring of the PowerShot N. The new snapper features...
Bottom line The Canon PowerShot N100 is clearly aimed at the selfie-loving market and it's a neat idea. And we like the fact that it can be operated like a normal camera, unlike the slightly annoying PowerShot N. Stay tuned for a full review.Canon PowerShot N100 rele...
100%
Digitaltrends.com
Updated:
2014-06-07 01:25:11
The PowerShot N-series targets the fun-loving, creative, and connected crowd, to use Canon's parlance. But if there's one acronym we could use to describe the new PowerShot N100 ($350) it'd be, “WTF.” It's not that it takes bad photos – for a point-and-s...
Good Nice-looking photos, Unique storytelling mode, Bright touchscreen, Wide aperture lens...
Bad Overly large and heavy, Stumbles at high ISOs, Rear-facing camera a bit gimmicky, LCD doesn't fully tilt...
Bottom line The N100 is more about the experience of photography – capturing the moment – beyond taking a good picture. It's about getting back those casual photographers who have migrated to highly capable smartphones that are fun to use. Canon, which is a fairly...
60%
vernonchan.com
Updated:
2016-12-21 01:55:57
The Facebook-tagging, selfie-taking, Instagram era has dawned upon us, and there really is no turning back. In line with this phenomenon, we have camera-like smartphones and smartphone-like cameras and recently trending – very ‘social' cameras. And here's...
Bottom line As far as first impressions goes, the Canon PowerShot N100 is a fantastic little camera that pretty much packs everything you would want in a point-and-shoot. I think it will be a delightful companion on those holidays, family celebrations and even, food...
90%
whatdigitalcamera.com
Updated:
2014-05-17 01:35:36
Canon has announced the PowerShot N100, a compact that comes with an additional rear-facing camera that captures an image of video of the photographer at the moment the shutter is pressed.Various modes on the N100 allow users to combine both the main s...
0%
pcmag.com
Updated:
2014-06-19 01:33:58
The PowerShot N100 ($349.99) is Canon's second model in the N series of connected compacts. It takes what was interesting about the PowerShot N—the Creative Shot mode, tilting display, and Wi-Fi connectivity—but drops the awkward zoom/shutter ring in favo...
Good Sharp f/1.8 lens. Larger than average image sensor. 3.6fps image capture. Solid image quality through ISO 1600. Tilting touch-screen display. Creative Shot mode. Rear camera Dual Capture mode. Wi-Fi.
Bad Pricey. No Raw shooting support. Lacks manual control modes. Controls limited in Creative Shot mode. Some barrel distortion. Limited zoom range...
Bottom line The Canon PowerShot N100 expands on the original N's Creative Shot mode, and thankfully drops its predecessor's quirky design...
80%
steves-digicams.com
Updated:
2014-08-15 01:46:21
Quick TakeProsHigh image quality thanks to its large 1/1.7" image sensorBurst mode does not slow or have shot limitSelfie fans will like dual-lens capture modesAuto focus is fast and accurateVery good battery lifeHigh-resolution LCDTouch screen navigation...
0%