location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Post-It Check ‘Post-It’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
686F-1 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Post-It: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 22:38:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Post-it® Tabs create order
  • - Easily organize binders into sections
  • - Assorted Primary colors give you flexibility to organize by color
  • - Durable. Writable. Repositionable.
  • - Also great for planners, notebooks and file folders
  • - Sticks securely, removes cleanly
  • - Assorted Primary Colors. 6 Tabs/Color, 4 Colors with a total of 24 Tabs/Pack
Guarantee: false
Long product name Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow :
The short editorial description of Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow

Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk
More>>>
Short summary description Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow:
This short summary of the Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk, Beige, Green, Red, Yellow, 2" (50.8 mm), 6 sheets

Long summary description Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow:
This is an auto-generated long summary of Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk self adhesive tab Beige, Green, Red, Yellow based on the first three specs of the first five spec groups.

Post-It Tabs, 2 inch Lined, Assorted Primary Colors, 6/Color, 4 Colors, 24/Pk. Product color: Beige, Green, Red, Yellow. Width: 2" (50.8 mm). Number of sheet tabs per color: 6 sheets

Brand Image Article code product Stock Price from
Post-It

Post-It Tabs, 3 inch Solid, White, 25 Tabs/On-the-Go Dispenser, 2/Pack self adhesive tab
(show image)
686F-50WH3IN Tabs, 3 inch Solid, White, 25 Tabs/On-the-Go Dispenser, 2/Pack 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Tabs, 1 inch Lined, Pink, Green, Orange, 22/Color, 66 Tabs/Dispenser self adhesive tab
(show image)
686L-PGO Tabs, 1 inch Lined, Pink, Green, Orange, 22/Color, 66 Tabs/Dispenser 0.00
(excl. VAT)
0 (incl. VAT)