Cisco logo

Cisco SPA-8X1GE-V2= network card Internal Fiber

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81081
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco SPA-8X1GE-V2= network card Internal Fiber:

8-Port Gigabit Ethernet Shared Port Adapter, Spare

Short summary description Cisco SPA-8X1GE-V2= network card Internal Fiber:

Cisco SPA-8X1GE-V2=, Internal, Wired, Fiber, Stainless steel

Long summary description Cisco SPA-8X1GE-V2= network card Internal Fiber:

Cisco SPA-8X1GE-V2=. Internal. Connectivity technology: Wired, Interface: Fiber. Product color: Stainless steel

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.