Cisco logo

Cisco CAB-1900W-INT= power cable Black 98.4" (2.5 m) IEC 309 C19 coupler

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35896
Info modified on:
14 Mar 2024, 19:14:29
Long product name Cisco CAB-1900W-INT= power cable Black 98.4" (2.5 m) IEC 309 C19 coupler:

Power Cord 250VAC 16A, International, Src Plug IEC 309, Spare

Short summary description Cisco CAB-1900W-INT= power cable Black 98.4" (2.5 m) IEC 309 C19 coupler:

Cisco CAB-1900W-INT=, 98.4" (2.5 m), IEC 309, C19 coupler, 100 - 250 V, 16 A

Long summary description Cisco CAB-1900W-INT= power cable Black 98.4" (2.5 m) IEC 309 C19 coupler:

Cisco CAB-1900W-INT=. Cable length: 98.4" (2.5 m), Connector 1: IEC 309, Connector 2: C19 coupler. Input voltage: 100 - 250 V, Input current: 16 A

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.