Fujitsu logo

Fujitsu 146GB SAS HDD internal hard drive 10000 RPM 2.5"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101415
Info modified on:
06 Nov 2020, 09:49:06
Long product name Fujitsu 146GB SAS HDD internal hard drive 10000 RPM 2.5":

146GB SAS Hard Disk Drive, 3GBit/s, 10000rpm, 2.5'', Hot Plug

Short summary description Fujitsu 146GB SAS HDD internal hard drive 10000 RPM 2.5":

Fujitsu 146GB SAS HDD, 146 GB, 10000 RPM, 2.5", SAS

Long summary description Fujitsu 146GB SAS HDD internal hard drive 10000 RPM 2.5":

Fujitsu 146GB SAS HDD. HDD capacity: 146 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.