location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR3-1066 PC3-8500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3284-L513 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:33:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB DDR3 533 MHz
  • - 1 x 2 GB
  • - ECC
Long product name Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC :
The short editorial description of Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC

2GB DDR3-1066 PC3-8500, ECC
More>>>
Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC:
The official marketing text of Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC as supplied by the manufacturer

1 module 2GB 1066MHz, Registered DDR3 DIMM with SDDC = Chipkill
Single modules for Independent Mode

Short summary description Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC:
This short summary of the Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2GB DDR3-1066 PC3-8500, 2 GB, 1 x 2 GB, DDR3, 533 MHz

Long summary description Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC:
This is an auto-generated long summary of Fujitsu 2GB DDR3-1066 PC3-8500 memory module 1 x 2 GB 533 MHz ECC based on the first three specs of the first five spec groups.

Fujitsu 2GB DDR3-1066 PC3-8500. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 533 MHz, ECC

Features
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR3
Features
Memory clock speed *
533 MHz
ECC *
Yes
Other features
Supported data transfer rates
8533 MB/s
Brand Image Article code product Stock Price from
Fujitsu 4GB DDR3-1066 PC3-8500 memory module 1 x 4 GB 533 MHz ECC Fujitsu 4GB DDR3-1066 PC3-8500 memory module 1 x 4 GB 533 MHz ECC
(show image)
S26361-F3284-L514 4GB DDR3-1066 PC3-8500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)