location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Powerline HD Starter Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D4076UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868724668 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 12:10:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45
  • - 1024 Mbit/s
Long product name Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s :
The short editorial description of Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s

Gigabit Powerline HD Starter Kit
More>>>
Short summary description Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s:
This short summary of the Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Gigabit Powerline HD Starter Kit, Wired, RJ-45, 1024 Mbit/s, Black

Long summary description Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s:
This is an auto-generated long summary of Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s based on the first three specs of the first five spec groups.

Belkin Gigabit Powerline HD Starter Kit. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 1024 Mbit/s. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:14:33
Uk has collected 21 expert reviews for Belkin Gigabit Powerline HD Starter Kit 1024 Mbit/s and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-14 02:14:09
While most of the adapters we tested are compliant with the HomePlug AV standard, which offers speeds of up to 200Mbps, these Gigabit devices claim to work at speeds of up to 1,000Mbps. We didn't manage to get that kind of performance in our tests but...
80%
itreviews.com
Updated:
2011-08-14 02:14:20
Although equipped with Gigabit Ethernet interfaces, these 'go-faster' Powerline AV adapters are unable to match the speed of a cabled Gigabit Ethernet network. More than that, if located on different ring mains they have trouble keeping up with standa...
0%
theregister.co.uk
Updated:
2011-08-14 02:14:21
Belkin's Gigabit Powerline HD mains-wiring network adaptor is the first we've seen to claim to be able to delivery data transfer rates of up to 1000Mb/s. We stress the word 'claim' and the phrase 'up to'. Makers of powerline kit also market adaptors th...
Bottom line How should we rate the Belkin Powerline HD? Slap it down hard because it doesn't get anywhere near the 1Gb/s headline data-transfer speed? No networking product does. With an Ethernet cable linking laptop straight to router we only get 216Mb/s - so wh...
80%
alphr.com
Updated:
2011-08-14 02:14:23
For the ultimate in reliable network speed all around the house, there's nothing like powerline networking. Powerline adapters are typically quicker and less prone to interference at long range than wireless – but with close range speeds in excess of p...
Bottom line The fastest powerline kit we've tested, but it's fussy about how you connect...
50%
uk.askmen.com
Updated:
2015-12-23 03:27:33
With nearly everyone watching videos on the internet and taking their gaming online, a reliable and quick connection, preferably with high bandwidth, has become a huge draw in any guy's wired life. Powered by Gigle Semiconducter's mediaxtream chip, the Be...
88%
practicallynetworked.com
Updated:
2011-08-14 02:14:17
Cons: bulky and run hot; must connect Gigabit Ethernet-capable devices to realize full performance potential Since few of us live in homes that are pre-wired for Ethernet, it's fortunate that the existence of Wi-Fi obviates the need for Ethernet in...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 02:14:25
I had high hopes for Belkins new Gigabit Powerline HD Starter Kit. Having recently reviewed Belkins Powerline AV+ Starter Kit, which performed well and had great features, I was expecting to find more of the same, plus faster performance in the Gigab...
Good Plugandplay installation, Pushbutton encryption...
Bad No multiethernet port adapter, No setup utility...
81%
smallnetbuilder.com
Updated:
2011-08-14 02:14:26
Belkin recently caused a stir in the powerline networking world with its announcement of a "Gigabit" powerline networking adapter capable of "ultrafast, high-quality transmission of multiple video streams, reducing online gam...
0%
smallnetbuilder.com
Updated:
2011-08-14 02:14:28
Belkin recently caused a stir in the powerline networking world with its announcement of a "Gigabit" powerline networking adapter capable of "ultrafast, high-quality transmission of multiple video streams, reducing online gaming latency and quickly t...
Good 120 Mbps singlestream, 300 Mbps multistream maximum throughput, HomePlug AV certified and interoperable, Not sensitive to impulse line noise (dimmers, chargers)...
Bad Throughput drops very quickly with distance, AFCI breakers really kill throughput, Sensitive to broadband line noise (motors)...
Bottom line HomePlug AV powerline adapter with proprietary throughput enhancements and Gigabit Ethernet LAN port...
0%
askmen.com
Updated:
2011-08-14 02:14:31
If the concept of creating an ultra-fast high-definition home entertainment network that can be set up in a matter of minutes sounds appealing to you, then take aim at the Belkin Gigabit Powerline HD Starter Kit. Using your home’s electrical wiring, th...
88%
pcmag.com
Updated:
2011-08-14 02:14:33
How do you turn the electrical wiring in your office into a top notch network? Buy the Belkin Gigabit Powerline HD Starter Kit (model F5D4076-S). Within seconds of plugging the adapters into outlets, you have a high-speed network connection running...
Good Plug into outlet for an instant, incredibly-fast network connection. Dead-simple push-button security connection.
Bad umes power even when network cables are not connected.
Bottom line The Belkin Powerline HD adapter is the fastest powerline device we have ever tested...
90%
Country Distributor
United Kingdom 1 distributor(s)