location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14R (5421)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I14R-5421-A20
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-3537U 2 GHz
  • - 14" 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 730M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 Wh
  • - Windows 8 64-bit
Long product name DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver :
The short editorial description of DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver

Intel Core i7-3537U Processor (4M Cache, up to 3.10 GHz), Intel HM76, 14" HD Truelife LED 1366 x 768, 8GB DDR3 1600MHz, 1TB SATA HDD, nVidia GeForce GT 730M 2GB, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 8 64-bit
More>>>
DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver:
The official marketing text of DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver as supplied by the manufacturer

Smart performance in a slimmer new design
The Inspiron 14R with 6-cell battery features 3rd Gen Intel® Core™ processors in a sleek design that’s 8 percent thinner than the 2011 model. So you get all the performance you need, with a little more room in your bag for the other things that matter.

Task master
Whether you're streaming blockbusters or tearing up the leaderboards, Intel® Core™ processors give you all the power you need for your favorite Windows 8 apps and games.

Travel lightly
At about 1" thin, Inspiron 14R slips easily into a travel bag for when you’re on the move. Even with a 6-cell battery, it’s so light, the only burden you’ll feel is the burden of greatness.

Style for miles
Brushed-aluminum finish, rounded corners and edge-to-edge glass — you’ll feel more sophisticated just looking at it.

Optional Touch functionality
Experience hands-on interactivity with optional touch functionality. The things you do with a mouse and keyboard are more intuitive with touch. Access your email and favorite websites, view and edit your media, and switch between apps, all with the touch of your fingers on the screen.

Sit back and enjoy the show
Watch your movies, games and videos come to life on the Inspiron 14R’s HD Truelife screen, tray-load optical drive and Waves MaxxAudio® 4.0. Plus, you can connect to your HDMI-capable TV or monitor for even more entertainment options.

Essential features
Foster your creative side or enjoy your favorite media. The choice is yours with the Inspiron 14R, featuring a spacious hard drive, 8-in-1 media card, USB 3.0 and more.

Charge ahead
A 65WHr 6-cell battery can help you stay powered up long enough to skip the in-flight movie, polish your presentation and drift off to your favorite music.
Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test every Inspiron laptop for reliability not just in the places where you expect it, but for the open road ahead.

- Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.
- Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.
- Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.
- Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.
- Twist and turn: Call us excessive, but after twisting every Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.
- Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 750 times, but you can rest easy knowing that we've tested even that.

Expect more
Rest easy. Incredible value is standard at Dell. With services and support that stands out, you can always count on getting much more than just a PC.
- Free shipping: Count on extra savings with free shipping and easy returns.
- Flexible financing: Get affordable payment options with a Dell Preferred Account.
- Loyalty perks: Join the Dell Advantage program for exclusive benefits.
- Expert help: Award-winning service is standard with America’s Best Support.

Complete your Inspiron experience
Your Inspiron laptop is just the start. Look for these great additions when finalizing your purchase.

Software
Your Inspiron laptop comes preloaded with anti-virus and videoconference software to help you stay protected and connected.
Services
We’re here and ready to help. In addition to America’s Best Standard Support (90 days Premium Phone Support and 1 year of In-Home Service After Remote Diagnosis), Dell offers protection options including Accidental Damage Service, LoJack for Laptops® and McAfee® SecurityCenter.
Accessories
Whether you want accessories for work, travel or play, you’ll find what you need at Dell.com. Pick up an ultraslim Dell monitor, a wireless mouse or an all-in-one printer at checkout to maximize your laptop’s mobile potential.

Short summary description DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver:
This short summary of the DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 14R (5421), Intel® Core™ i7, 2 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver:
This is an auto-generated long summary of DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver based on the first three specs of the first five spec groups.

DELL Inspiron 14R (5421). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3537U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, MSXC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 730M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
Waves MaxxAudio 4
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XG
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72054
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
3000 mAh
Battery capacity *
65 Wh
Security
Cable lock slot
Yes
Weight & dimensions
Width
13.6" (346 mm)
Depth
9.65" (245 mm)
Height (front)
1.1" (2.79 cm)
Height (rear)
1.3" (3.29 cm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 02:03:42
Uk has collected 3 expert reviews for DELL Inspiron 14R (5421) Intel® Core™ i7 i7-3537U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-06-29 02:03:42
The Dell Inspiron 14R-5437 is a desktop replacement laptop that can go the distance. With a 6-cell removable battery pack and a power sipping fourth-generation Intel Core i3 processor, the Inspiron 14R-5437 has the power to run for almost ten hours. This...
Bottom line The Dell Inspiron 14R-5437 offers ten hours of battery life in an affordable 14-inch desktop replacement laptop...
80%
pcworld.com_techhive.com
Updated:
2014-06-29 02:03:42
If you haven't considered a Dell laptop for your next purchase, the Inspiron 14R is a compelling reason to do so. Its calmly handsome looks, top-notch fit-and-finish, and first-rate input ergonomics make it an appealing all-purpose laptop.The performance...
Good Superlong battery life, Attractive industrial design, Very good input ergonomics...
Bad Mediocre benchmark performance, Heavy for a 14inch notebook, Resolution limited to 1366 by 768...
Bottom line The Dell Inspiron 14R-5437 is a solid, utilitarian, all-purpose laptop that favors function over looks. It's not overly swift but it runs for a whopping 9 hours on a single charge...
70%
computershopper.com
Updated:
2014-06-29 02:03:42
In June 2011, that Dell's Inspiron 14R found the sweet spot between low-powered netbooks and mainstream laptops, with features like USB 3.0 and a second-generation Intel Core i3 processor for $659. Today, there's a new Inspiron 14R, with a f...
Good Terrific battery life, Aluminum finish, USB 3.0 ports...
Bad Somewhat bulky and heavy, Finicky touch screen and touch pad, Keyboard not backlit...
Bottom line This 14-inch model isn't the lightest or most glamorous laptop, but at $649 it's a capable and affordable entryway into the world of Windows 8 touch-screen systems. Long battery life is a particular plus...
60%
pcmag.com
Updated:
2014-06-29 02:03:42
The Dell Inspiron 14R-5437%displayPrice% at %seller% is a desktop replacement laptop that can go the distance. With a 6-cell removable battery pack and a power sipping fourth-generation Intel Core i3 processor, the Inspiron 14R-5437 has the power to run f...
Good Nice Price. Almost 10 hours battery life. Removable battery. Optical drive. Good friction on screen hinges (no screen bounce).
Bad Low 1,366 by 768 resolution screen. USB 2.0 and 3.0 ports are same color. Non-backlit keyboard...
Bottom line Ten hours of battery life in a well-equipped, affordable 14-inch desktop replacement laptop. That's the Dell Inspiron 14R-5437 in a nutshell...
80%
Laptopmag.com
Updated:
2014-06-29 02:03:42
Targeting students and mainstream consumers, Dell's Inspiron 14R has all the right ingredients for a satisfying Windows 8 laptop. There's a 14-inch touch screen for taking advantage of Microsoft's Live Tile interface -- along with a growing number of apps...
Good Excellent battery life; Runs cool; Aluminum lid and deck...
Bad Somewhat bulky and heavy for 14incher; Shallow keyboard feedback...
Bottom line The Dell Inspiron 14R offers nearly 9 hours of battery life and a touch-screen display, but it's not the sleekest laptop in its price range...
60%
notebookcheck.net
Updated:
2014-06-29 02:03:42
The model on hand has been configured for a retail price of around $560 with a Sandy Bridge Core i3 , integrated Intel HD 3000 graphics, 6GB RAM and a 500GB HDD. Users needing more CPU power can opt for a Core i5-2450M for an additional $40 or even go one...
Good 2x USB 3.0, Intuitive port placement, Decent build quality and performance, WiMAX configuration option...
Bad Colors only available with surcharge, System noise under moderate/heavy use, Fingerprint magnet, No easy HDD/CPU access...
Bottom line There is nothing surprising about the Insprion 14r – it offers an acceptable display and average battery life tied to a fitted build quality with an adequate keyboard and touchpad. Both the occasionally loud fan noise from regular browsing or video playb...
80%
pcmag.com
Updated:
2014-06-29 02:03:42
You can’t always expect a highly distinctive laptop for a bargain price, and that’s certainly true in the case of the Dell Inspiron 14R (I14RN-1364PBL) ($649.99 at Best Buy). This is a laptop that, from features to performance to battery life, is a sol...
Good Equipped with decent hardware, Includes two USB 3,0 ports...
Bad Unremarkable productivity performance, battery life, Some bloatware...
Bottom line Very little about the Dell Inspiron 14R (I14RN-1364PBL) helps it stand out in the crowd, in either a good or a bad way...
60%
pcmag.com
Updated:
2014-06-29 02:03:42
The Dell Inspiron i14RN4110-8073DBK ($599 list at Amazon) is not a laptop for the power user. Simply, this notebook is for the casual computer user looking to browse the net, watch videos, check e-mail, and type up Word documents. It offers the latest...
Good Newest Core i3 CPU, WiDi 2,0, USB 3,0, eSATA, Bluetooth, Big 640GB hard drive...
Bad Bloatware, There are better performers out there for the same price...
Bottom line If you're looking for a basic laptop for your email, Web browsing, and video streaming, then the Dell Inspiron i14RN4110-8073DBK will provide. However, there are other laptops out there that you can get for $20 more that will give you more bang...
60%
techreviewsource.com
Updated:
2014-06-29 02:03:42
3.00 Equipped with a second-generation Intel Core-i3 processor, the Dell Inspiron i14RN4110-7616DBK ($649.99 list at Best Buy) offers some nice connectivity and wireless features and a sizable hard drive at a reasonable price. However, its perform...
Good Solid feature set. Second generation Core i3 CPU. Large hard drive...
Bad Spongy keyboard. Small touchpad. Lackluster performance.
60%
pcmag.com
Updated:
2014-06-29 02:03:42
Equipped with a second-generation Intel Core-i3 processor, the Dell Inspiron i14RN4110-7616DBK ($649.99 list at Best Buy) offers some nice connectivity and wireless features and a sizable hard drive at a reasonable price. However, its performance is me...
Good Solid feature set, Second generation Core i3 CPU, Large hard drive...
Bad Spongy keyboard, Small touchpad, Lackluster performance...
Bottom line The Dell Inspiron i14RN4110-7616DBK offers the latest Core-13 technology and has a good selection of wireless options and I/O ports, but its performance is only so-so...
60%
computershopper.com
Updated:
2014-06-29 02:03:42
When buying a budget laptop, the trick is to avoid ending up with a machine with aging or weak components inside a flimsy, clunky chassis. With the Dell Inspiron 14R ($659.99 direct, after a $109 discount), you are able to side-step these tra...
Good Pleasing, functional design; big hard drive; two USB 3.0 ports; Intel WiDi; HD Webcam...
Bad Middling performance in labs testing; glossy display causes glare and reflections...
Bottom line The Dell Inspiron 14R hits many of the right notes on its way to finding the sweet spot between cheap netbooks and mainstream budget laptops. Its design and specs are sure to appeal to any budget shopper...
75%
pcmag.com
Updated:
2014-06-29 02:03:42
Decked out with a colorful lid and a brushed-aluminum interior, the Dell Inspiron 14R-1296PBL ($579.99 list at Best Buy) is more about style than substance. You won't find one of Intel's new Sandy Bridge processors or a Blu-ray drive on this laptop, an...
Good Stylish design. Lots of wireless options. Large hard drive.
Bad Sluggish performance. Integrated graphics. Low battery life.
Bottom line The Dell Inspiron R14-1296PBL is an attractive 14-inch notebook with a strong wireless feature set, but its performance is lacking. Buy it now...
60%
Laptopmag.com
Updated:
2014-06-29 02:03:42
Just how powerful should a sub-$500 notebook be? Priced at $499, the 14-inch Dell Inspiron 14R includes a last-generation Intel Pentium processor, HDMI output, a 250GB, 5400-rpm hard drive, 2GB of RAM, and a modish, chrome-trimmed chassis. While it won...
Good Sleek design for price, Strong audio quality, Comfortable keyboard and touchpad, Runs cool...
Bad Lackluster battery life, Lid picks up fingerprints...
Bottom line This attractive budget notebook offers impressive sound and good enough performance for everyday computing.
60%
pcmag.com
Updated:
2014-06-29 02:03:42
Good-looking does not always mean good-performing. Though the Dell Inspiron 14R-1181MRB ($679.98 list, at Staples) is an attractive 14-inch laptop, it has trouble keeping pace with competing models from other manufacturers. The laptop's roomy hard driv...
Good Attractive design. Decent-size hard drive.
Bad Overall slow performance. Low battery life.
Bottom line The Dell Inspiron 14R-1181MRB is a good-looking 14-inch laptop, but it fails to deliver in terms of either performance or battery life. Buy it now...
60%
pcmag.com
Updated:
2014-06-29 02:03:42
For many households, there's only room in the budget for a mainstream laptop with basic amenities. Dell laptops, in general, are available in many configurations, some faster than others. The Inspiron 14R-1440PBL ($649.99 list, at Best Buy) is easily t...
Good Vibrant design. Excellent user experience. 500GB hard drive is spacious.
Bad Slow performance scores. Weak battery life scores. Overpriced.
Bottom line Its Pentium processor puts the Dell 14R-1440PBL laptop in the entry-level class, but it's still not priced aggressively enough...
60%
devhardware.com
Updated:
2014-06-29 02:03:42
Connectivity is good overall with some nice extras thrown in. The back houses a VGA port and a USB port. Although placing connectivity on the back of a laptop is a bit rare these days, Dell had to do so...
0%
pcworld.com_techhive.com
Updated:
2014-06-29 02:03:42
Just in time for the back-to-school season, Dell has released its new R series of Inspiron all-purpose laptops. Though the stylish silver accents are the first thing you'll notice, the Inspiron R series is more than just a cosmetic upgrade. The Inspiro...
Good Discrete graphics and premium sound, Good keyboard and touchpad...
Bad Fan gets noisy in graphicsheavy games, No switchable graphics means poor battery life...
Bottom line Dell has assembled a slick update to the Inspiron line that, despite a few shortcomings, will let students and home users do anything they need to without breaking the bank. Shop for the Inspiron 14R (model N4010) MerchantPriceMerchant Rating $699.99...
70%
pcmag.com
Updated:
2014-06-29 02:03:42
Customizing your own laptop without too many restrictions is something that we often take for granted. The Dell Inspiron 14R ($820 direct), for instance, is affordable and flexible when it comes to customizing parts and features. It also features a n...
Good New Inspiron design. Excellent keyboard and navigating experience. Reasonably priced. Very configurable. 500GB hard drive. Speedy, with 3D benefits.
Bad A bit thick and boxy-looking. Runs warm. Less than desirable battery scores.
Bottom line The Dell Inspiron 14R has many features, one of which is a powerful 3D graphics chip, but be wary of the extra heat and mediocre battery scores...
60%
Laptopmag.com
Updated:
2014-06-29 02:03:42
Dell’s update to its venerable Inspiron line has a new look and plenty of power. Aimed at the back-to-school crowd, the 14-inch Inspiron 14R includes hardware features and software meant to appeal to students (and their parents). This $819 configurati...
Good Sturdy, good-looking design, Comfortable keyboard and touchpad, Speedy performance, Discrete graphics...
Bad Short battery life, Lid is fingerprint-prone, Below-average Wi-Fi throughput...
Bottom line An attractive notebook for work and play with discrete graphics and good ergonomics.
70%
pcmag.com
Updated:
2014-06-29 02:03:42
Updating a laptop with faster parts or lowering its price tag is not enough to succeed in this cutthroat market. But throw in a design makeover, and suddenly the odds are in your favor. The "R" in the Dell Inspiron 14R-1898MRB ($749 list) could stan...
Good New Inspiron design. Better battery life with the 6-cell battery. Excellent keyboard and navigating experience. Affordable. 500GB hard drive. Good performer. Optional WiDi.
Bad A bit thick and boxy.
Bottom line The Dell Inspiron 14R-1898MRB is an affordable mainstream laptop that comes with a ton of options and a new look to spice things up...
80%
pcmag.com
Updated:
2014-06-29 02:03:42
Designs don't change as often as components and pricing when it comes to laptops, as altering the aesthetic is more intricate and costly. Dell, for instance, updates its Inspiron line every year or so, and that time has come. The Dell Inspiron 14R-1...
Good New Inspiron design. Better battery life with the 6-cell battery. Excellent keyboard and navigating experience. Affordable. 500GB hard drive. Good performer. Optional WiDi.
Bad A bit thick and boxy-looking.
Bottom line The Dell Inspiron 14R-1761MRB is an affordable mainstream laptop that offers good performance and decent battery life...
80%