Cooler Master logo

Cooler Master Gaming Mizar mouse Right-hand USB Type-A Laser 9800 DPI

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76020
Info modified on:
14 Jun 2024, 10:21:00
Guarantee:
2 years
Long product name Cooler Master Gaming Mizar mouse Right-hand USB Type-A Laser 9800 DPI:

Mizar, Avago 9800 Laser, 8200 DPI, 150 IPS, 1000 Hz, 1 ms, LED Multi-Color, Black

Short summary description Cooler Master Gaming Mizar mouse Right-hand USB Type-A Laser 9800 DPI:

Cooler Master Gaming Mizar, Right-hand, Laser, USB Type-A, 9800 DPI, Black

Long summary description Cooler Master Gaming Mizar mouse Right-hand USB Type-A Laser 9800 DPI:

Cooler Master Gaming Mizar. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 9800 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Product color: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.