Samsung logo

Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107907
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Galaxy Tab 3 7.0 Lite - 7" 1024 x 600, 1.2 GHz Dual Core, Wi-Fi, GPS/GLONASS, Bluetooth, 8GB, Micro SD, 2MP, 3600mAh, Android 4.2

Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Maximized Portability, Ultimate Productivity
The Galaxy Tab3 Lite (7”) sports a slim, light-weight design with a more compact bezel that makes it comfortable to carry around in one hand. The device’s large 3,600mAh battery maximizes portability so that users can enjoy up to eight hours of video playback without the need for an adapter. The Galaxy Tab3 Lite’s7-inch display comes with optimal resolution designed to bring users a better viewing experience. The menu bar is situated on the device’s bezel, rather than on the screen, in order to maximize the Galaxy Tab3 Lite’s wide screen experience.

Rich Multimedia Experience
The Galaxy Tab3 Lite (7”)’s powerful1.2GHz Dual Core processor ensures users can enjoy a seamless multimedia experience when playing games watching videos and loading web pages. The device also hosts a two megapixel rear-facing camera with features includingSmile Shot, which enables the camera to automatically shoot when a smile is detected, Shoot & Share that enables users to share images right after they are captured, and Panorama Shot so that users can capture complete images of their favorite landscapes.

Short summary description Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 Lite 7.0, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 Lite 7.0. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Marvell, Processor model: PXA986. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 10.9 oz (310 g). Operating system installed: Android. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.