location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM Storm Inferno
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGM4000-KLLN1-GP
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laser 4000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 11 Rubber grips
Long product name Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI :
The short editorial description of Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI

CM Storm Inferno, 128 kb, 4000 DPI, 1000 HZ, 1 ms, Black
More>>>
Short summary description Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI:
This short summary of the Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming CM Storm Inferno, Right-hand, Laser, USB Type-A, 4000 DPI, Black

Long summary description Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI:
This is an auto-generated long summary of Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming CM Storm Inferno. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 11, Scroll type: Wheel. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:15:55
Uk has collected 87 expert reviews for Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
eteknix.com
Updated:
2014-08-29 01:13:50
Today we are taking a look at another Cooler Master product, but this time from their gaming brand, CM Storm, which, as they claim, has been co-developed with the world's most prolific enthusiasts and eSports prodigies, so that doesn't half set the bar hi...
0%
atomicmpc.com.au
Updated:
2014-08-29 01:14:14
We've said before that we were waiting on future iterations of Cooler Masters efforts in the gaming mouse space to see if the company was really dedicated to cracking the market. And lo and behold, Cooler Master delivers its latest point-and-clicker, t...
Bottom line A good choice that delivers a lot of bang for few bucks...
90%
ocaholic.ch.english
Updated:
2014-08-29 01:14:14
With the Sentinel Advanced Gaming Mouse Cooler Master has entered the peripherals market and wants to connect to the success with the new Gaming Mouse Inferno. The Inferno should not be a copy of the Sentinel, it should give all users who had no feelin...
Bottom line The Coolermaster Inferno gaming mouse ist not only suitable for gamer also for desktop users the Infernois an advancement. Cooler Master has shown, that quality does not have to be expensive. Because of the very good price / performance we can recomme...
0%
techradar.com
Updated:
2014-08-29 01:14:14
CoolerMaster has been making a name for itself all over the components market. Last month it absolutely nailed the power supply supertest and we've been loving its chassis for many a long year. The gaming peripherals market hasn't been so fertile a gro...
Good More buttons than Sentinel Advance, Decent sensitivity...
Bad Not as sensitive as next model up, Price not as competitive, No adjustable weight...
70%
XSreviews.co.uk
Updated:
2014-08-29 01:15:06
Coolermaster have recently been pushing into other fields of PC hardware production, peripherals being one of their most interesting. Today we're taking a look at the Storm Inferno mouse which offers a few macro-able buttons, some impressive scripting...
Bottom line Ultimately, the Inferno is a damn good mouse. It's comfortable, has a massive variety of scripting and macro options, and offers high speed and sensitivity. While initially I thought I'd have problems handling the wraparound palm grip technique you ne...
100%
hardwareheaven.com
Updated:
2014-08-29 01:15:22
Today we'll be taking a look at the Inferno, a new eSports and MMORPG mouse from the CM STORM team. The Inferno is aimed square at the gaming market and provides a high specification mouse with a number of impressive features that allows us to unleash...
Bottom line Put quite simply, the performance of the Inferno is excellent. With switchable DPI levels up to 4000 on two axis the mouse gives us the flexibility of an everyday mouse and then, when needed, the fantastic speed and accuracy of a high performance gami...
90%
aphnetworks.com
Updated:
2014-08-29 01:15:27
Ever since the recent release of Starcraft 2, most of us who are hardcore gamers have become quite a bit busier. Whether it be playing through Campaign on 'Brutal' difficulty level for the Sarah Kerrigan portrait, or just running up the ranks on Ladder...
63%
overclockersclub.com
Updated:
2014-08-29 01:15:37
Are you into the newest MMORPG or FPS titles? Do you have a bunch of repetitive keystrokes that you make in your games? Do you spend hours in front of your computer playing these games? Well Cooler Master may just have a brand new mouse for you, the C...
Good Ergonomic Design, Multiple Profiles, Software Customization, Weight, High DPI Resolution, Rubber Buttons...
Bad None...
Bottom line When it comes down to it, the Cooler Master says they built the Inferno specifically for MMORPG and FPS gamers specific needs and that it was. Not only is the mouse very customizable when it comes to the buttons, it just feels right in your hand. It w...
0%
vortez.net
Updated:
2014-08-29 01:15:41
Product on Review: CM Storm InfernoManufacturer and Sponsor: CM StormRRP: £49.95Going back a few months ago there were rumours surrounding the departure of many of the CM Storm staff to form a new brand named Bit Fenix, this was sad news. Personally I...
Bottom line Being only their second gaming mouse, CM Storm has once again brought to the gaming community an admirable gaming mouse. It delivers on every level, its looks, its build, its performance and its range of features.It's been a while since CM Storm anno...
0%
hardwarebbq.com
Updated:
2014-08-29 01:13:50
Coolermaster's Inferno series aims towards gamers, almost no different from Corsair's vengeance series. Inferno has number of cases, fans, gaming mouse/Pads and headsets, followed by keyboards not too long ago.By the looks of it, CM Storm's Inferno is mad...
0%
Bjorn3d.com
Updated:
2014-08-29 01:14:01
The CM Storm Inferno is the second mouse of the CM Storm brand--the first is the CM Storm Sentinel Advanced, a mouse we really liked. At first glance, the CM Storm Inferno looks like a cut down version of the Sentinel Advance. For example, it has a r...
Good Performs very well, Comfortable to use, Lots of buttons, Nice software, Configurations can be stored on the mouse, Lots of room for macros and scripts, Lots of control over dpi...
Bad Only for righthand...
Bottom line The CM Storm Inferno is far from a cut down version of the CM Storm Sentinel Advance. It might have lost the weight distribution system but it gained a few features of its own, like more memory for macros, and the ability to define one extra level of...
85%
notebookcheck.net
Updated:
2014-08-29 01:14:07
Felix Sold (translated by Alexander McKenna-Klein), 01/02/2011 Cooler Master brings us their own gaming mouse under the familiar "Storm" label. 49 Euro (RRP), will buy you a gaming mouse with a 4000 DPI Twin-Laser-Sensor, integrated memory and extrav...
Bottom line Our experience with the Cooler Master Storm Inferno was very enjoyable. Its shape is not particularly exciting, but the build quality and strength are very good. The ergonomics are not perfect due to the large number of buttons and the missing weight adju...
0%
amdzone.com
Updated:
2014-08-29 01:14:07
The mouse is the bread and butter and ultimate tool for anyone who plays games on the PC. Over the past dozen years there's been an explosion in shapes and sizes of it and for all different utilities. It's evolved quite nicely from a few buttons an...
94%
insidehw.com
Updated:
2014-08-29 01:14:14
Cooler Master has entered the gaming mice market last year, perhaps in a shy way, but definitely unexpectedly. After a very successful debut model, they've decided to stick to the route, and a year later, we've got the successor, named Inferno. At firs...
0%
tweaknews.net
Updated:
2014-08-29 01:14:37
The Inferno from CM Storm has proven to be a solid choice in the ever-growing world of gaming mice. The $50 price tag is easier on the wallet than many comparable mice, and the wide array of customization options are perfect for gamers who want specif...
Good Ergonomics, Excellent performance, Many customization options, Good value...
Bad Not for large hands...
Bottom line The Inferno from CM Storm has proven to be a solid choice in the ever-growing world of gaming mice. The $50 price tag is easier on the wallet than many comparable mice, and the wide array of customization options are perfect for gamers who want speci...
0%
hardwaresecrets.com
Updated:
2014-08-29 01:14:43
Do you enjoy customizing your mouse? To have several commands literaly at hand, at your fingertips? Do you consider having seven or eight reprogrammable buttons to little? Then the CM Storm's Inferno gaming-grade mouse is for you. The company released...
Bottom line Strong PointsVast array of reprogrammable buttonsComprehensive software with a high configuration capabilityBig scroll wheel with adjustable speedWeak PointsFew user profilesNo horizontal scrollingThe scroll wheel is too hard to be pressed down quickly...
0%
umlan.com
Updated:
2014-08-29 01:14:49
Choosing a right weapon for the job is extremely important. No I am not talking about the P90 or a knife. In today world you need a mouse. Mouse that will provide you with all of the options which will help you to win a fight in a first person shooter...
Good Easy to set up and use, Color changing LEDs, Multiple user profiles, Up to 4000DPI settings, 128kb of onboard SentinelX memory...
Bad None that we could find.
Bottom line Another well build product by Cooler Master. Inferno is a great start out gamers mouse and it has lots to offer to an average gamer and even pros. There is a definitely a learning curve for getting used to controls and all the crazy macro features that...
90%
fudzilla.com
Updated:
2014-08-29 01:15:00
Less than a year after launching its first gaming mouse, CoolerMaster added another one to its offer, this time aimed at MMO gamers. The mouse is dubbed Inferno by the team that’s responsible for CoolerMaster’s peripherals – CM Storm. The mouse goes by...
0%
lanoc.org
Updated:
2014-08-29 01:15:00
A while back, I took a look at a gaming mouse from Cooler Master called the Sentinel. Still to this day I get messages on YouTube asking how I made the video of the Sentinel’s rapid fire. At CES this past year in Cooler Masters' suite, they pulled Adam...
Bottom line Cooler Master put together a mouse with a focus on gamers just like they have done with everything else from their Storm line. The Inferno was packed full of great features, well beyond what most other mice have. However, the Z-Axis tracking issue was...
70%
proclockers.com
Updated:
2014-08-29 01:15:10
to the Coolermaster Inferno Gaming MouseHow many of you out there have found that perfect mouse or better yet think you have found the perfect. The entire of ownership you have assassinated many of your enemies in your favorite FPS or ambushed your en...
Bottom line When it comes to gaming mice or mice in general everyone has their own opinion and no two individual’s account would be the same. Some like to really get into what the mouse has to offer which would mean adventuring in the applications that comes ass...
0%
Bit-Tech.net
Updated:
2014-08-29 01:15:14
The Inferno is the second product we’ve seen from Cooler Master’s gaming orientated offshoot company CM Storm which, if the Inferno’s box is to be believed, is arming the gaming revolution. We think baffling the gaming revolution may be a more ap...
Bottom line The Inferno is the second product we’ve seen from Cooler Master’s gaming orientated offshoot company CM Storm which, if the Inferno’s box is to be believed, is arming the gaming revolution. We think baffling the gaming revolution may be a more apt...
90%
MotherBoards.org
Updated:
2014-08-29 01:15:24
Cooler Master successfully followed their Sentinel Advance mouse with the introduction of the Cooler Master Inferno mouse. With a price at retail approaching $40, this makes an attractive alternative to the Cooler Master Sentinel Advance mouse that has...
0%
thinkcomputers.org
Updated:
2014-08-29 01:15:24
With Cooler Masters CM Storm Gaming product line on the rise Cooler Master has recently released the CM Storm Inferno Gaming Mouse for the ultimate gamer. The CM Storm Inferno features 11 buttons, all highly adjustable with the Inferno software. Th...
Good Comfortable, Onboard memory, Plenty of configurations and adjustments, Extra-wide scroll wheel...
Bad Availability, Too much illumination for some...
Bottom line The Cooler Master CM Storm Inferno Gaming Mouse was pleasant and easy to use. It was easy to get used to and didn’t make your hand hurt after hours of use. The mouse itself has many changeable options, in fact it’s probably one of the most adjustable m...
100%
techreaction.net
Updated:
2014-08-29 01:15:27
Cooler Master has sent us a new mouse from their CM Storm line of products. The CM Storm Inferno is a massively programmable mouse once coupled with the software that is included with it. It has an on-board chip to store your profiles for on-the-fly...
Bottom line After a lot of time spent with the Inferno mouse, we were pleasantly surprised with all that it could do. The massive customization of the mouse and it’s buttons were interesting to say the least. The button combinations will be the hardest thing to l...
0%
guru3d.com
Updated:
2014-08-29 01:15:27
It's now 2010 and the mouse has evolved in many ways, forms and sorts. For each application there seems to be a mouse you can purchase, fact remains that the majority of mice out there simply all are close to each other. Cooler Master picked up on th...
Bottom line It should be no surprise that the mouse as presented today is a very good. Decent, sturdy and extremely configurable. The icing on top of the cake is the extremely well developed software application that allows all kinds of configuration options in s...
0%
modders-inc.com
Updated:
2014-08-29 01:15:32
Many of times you will be in the heat of an online battle and tossing around some smack talk. One of the ones heard is "It is time to turn up the heat" "Bring it on!" they say. Oh, you will with the Cooler Master Storm Inferno Gaming Mouse. First Impr...
Bottom line Well what can I say about this mouse that I have not already said...that is what this part is all about. One item that I did not mention was that there is NO weights to add or remove to "balance" the mouse. At first this one time gimmick was all the ra...
90%
neoseeker.com
Updated:
2014-08-29 01:15:32
Investing in a decent mouse, be it for gaming or productivity, can be very rewarding at times. Extra buttons allowing for hotkeys, shortcuts and macros can greatly increase performance, since once programmed, they are always at hand. A high dots per in...
Bottom line The Cooler Master Storm Inferno isn't perfect, especially when it comes down to comfort. First, its glossy surface where the palm of the hand rests does not allow air to circulate, so that palm can get sweaty very easily in intense gaming. Secondly, th...
0%
thebestcasescenario.com
Updated:
2014-08-29 01:15:34
Oneslowz28 )Cooler Master, makers of the HAF, Stacker, Cosmos and Storm series, has just released the latest addition to their Sniper line of gaming gear. The CM Storm Inferno gaming mouse is designed for casual gamers as well as serious MMO players...
0%
techgage.com
Updated:
2014-08-29 01:15:36
Last fall, Cooler Master released its first true gaming mouse, and first peripheral under its "CM Storm" branding, the Sentinel Advance. In typical CM style, the company delivered an above-average product that in the end, left us impressed. The mouse...
Bottom line Long before I received the Inferno for testing, I had high hopes. In pictures, the mouse almost looked ideal, from its design to its feature set. It offers a copious number of buttons, and an incredible amount of flexibility with macros. Unfortunately...
0%
pureoverclock.com
Updated:
2014-08-29 01:15:37
Finding a great gaming mouse is no easy prospect for most people. Frankly, it can be downright a pain in the.....er, hand. Hands come in different sizes, as it were, and users have just as many different preferences as there are choices on the market f...
Bottom line Cooler Master has really been on a winning streak of late with the Storm Series gaming lineup, and with the Inferno's release they are looking to continue that trend. We've seen the previous Storm products to showcase some gorgeous aesthetics, full fea...
0%
hitechlegion.com
Updated:
2014-08-29 01:15:45
Control is a finicky mistress, many of us take it for granted and yet others mistake the limited grasp we actually have over things as the best we can do. Even when we build with the best hardware that can rip through the most complex programs, we can...
Good Individually Adjusted X/Y DPI from 500 to 4000 w/ 5 presets, 11 programmable buttons, Stores 3 customized Profiles along with a standard, Extra wide rubber scroll wheel, 4 preset lighting sequences, Storm Tactics key multiplies possible inputs up to 32 buttons, Rapid Fire and Storm MacroPro keys found right next to left/right click...
Bad Middle Mouse Button was a bit stiff, Adjusting to this level of use on a mouse could be new to some, gold...
Bottom line I've been looking forward to this mouse for awhile now and had alot of ideas for what to do with it when it came out. I had been using another gaming mouse with a numpad on it which was billed as a gaming mouse and while it worked amazingly for it's sp...
0%
benchmarkreviews.com
Updated:
2014-08-29 01:15:48
The last few years have brought a few small evolutions to input peripherals. Most of these have been driven by demands for better ergonomics, greater functionality and improved performance. Cooler Master's CM Storm division is one of a select few who...
Good Tons of wellplaced buttons, Totally portable, Simple macro module, Expanded Scripting features, Very Comfortable, Visual DPI and profile indicators, Highly customizable, Excellent performance, Storm Tactics button doubles functionality...
Bad Not left handed, No weighting system, No tiltwheel (con for some, not me), Macros and scripts can be interrupted...
Bottom line The Inferno performs like the high-grade mouse it was designed to be. The precision and accuracy are excellent. Under most circumstances the Inferno performs to spec. On shiny surfaces the lift-off distance could be lengthened beyond spec of 2mm up to...
96%
cluboc.net
Updated:
2014-08-29 01:15:54
have to admit, I was skeptical about the Inferno when I first saw it. I'm a pretty avid gamer and have my keys and buttons laid out just the way I like them. I was amazed at how convenient it was to have this many options on the mouse. It has a slight learning curve at least for me. After years of gaming, my fingers are conditioned to do certain th...
0%
alienbabeltech.com
Updated:
2014-11-06 07:02:13
The Inferno is the second mouse from the CM Storm line and is designed strictly with gamers in mind. The main focus of its design is to facilitate a gamer's natural ability and skill set and to provide that extra edge needed to deal out maximum pain.The I...
Good Great performance, Increased customizability due to having a lot of buttons, Robust software, Precision DPI controls, Supports Macros and Scripts, Ergonomic design, Comfortable, Rubber buttons, Meanlooking LEDs...
Bad Only for righthanded persons, No customizable weight system...
Bottom line The CM Storm Inferno brings to the table a nice blend of functionality. It is sleek enough for casual daily usage but it is also tough enough to stand up and deliver when the rigors of online battles require it to.The Inferno will not disappoint and to th...
0%
aselabs.com
Updated:
2016-03-26 23:17:44
For the past few years, Cooler Master has started diversifying their product line outside of their typical target market. They have introduced laptop accessories, various types of mice, and, most recently, the Storm line of gaming peripherals. Today, ASE...
0%
audaud.com
Updated:
2016-03-26 23:17:44
Introduction For the past few years, Cooler Master has started diversifying their product line outside of their typical target market. They have introduced laptop accessories, various types of mice, and, most recently, the Storm line of gaming peripherals...
0%
metku.net
Updated:
2018-02-09 01:30:11
Cooler Master isn't a new name on the PC markets, but it's only a couple of years since they launched their CM Storm range of gaming cases and peripheral. So far we've only reviewed their CM Storm Sniper case, but the range also covers other products...
Good Excellent shape, Solid feel, Very smooth scroll, Rubber finish...
Bad A bit too high for my liking...
Bottom line The Qpad 5K is a boldly shaped gaming mouse that packs the latest and greatest in sensor technology to keep up in even the fastest of movements. The mouse feels very well made and sturdy and the rubber coating feels comfortable even in longer gaming s...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI
(show image)
MM-830-GKOF1 MM830 0.00
(excl. VAT)
0 (incl. VAT)