location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP53 projector lamp 230 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLP53
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPLP53 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:39:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPLP53 projector lamp 230 W UHE :
The short editorial description of Epson ELPLP53 projector lamp 230 W UHE

Replacement Projector Lamp, 230W, UHE
More>>>
Epson ELPLP53 projector lamp 230 W UHE:
The official marketing text of Epson ELPLP53 projector lamp 230 W UHE as supplied by the manufacturer

The genuine Epson ELPLP53 ultra high efficiency (UHE) projector lamp is designed to replace the original genuine Epson projector lamp included with the PowerLite 1830, 1915, and 1925W multimedia projectors.

This projector lamp is user-replaceable; refer to your projector's manual for installation instructions for this replacement lamp.

Short summary description Epson ELPLP53 projector lamp 230 W UHE:
This short summary of the Epson ELPLP53 projector lamp 230 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP53, UHE, 230 W, Epson, PowerLite 1830 PowerLite 1915 PowerLite 1925W VS400

Long summary description Epson ELPLP53 projector lamp 230 W UHE:
This is an auto-generated long summary of Epson ELPLP53 projector lamp 230 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP53. Lamp type: UHE, Bulb power: 230 W, Brand compatibility: Epson, Compatibility: PowerLite 1830 PowerLite 1915 PowerLite 1925W VS400

Features
Brand compatibility *
Epson
Features
Compatibility *
PowerLite 1830 PowerLite 1915 PowerLite 1925W VS400
Bulb power *
230 W
Lamp type
UHE
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML12208 projector lamp 230 W
(show image)
ML12208 ML12208 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)