location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hair clipper HC3410/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC3410/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010365003 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 19:07:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13 :
The short editorial description of Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13

HAIRCLIPPER Series 3000 - Cuts twice as fast*
More>>>
Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13:
The official marketing text of Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13 as supplied by the manufacturer

The HAIRCLIPPER Series 3000 is built to last, and engineered to perform. The innovative cutting element, stainless steel blades and adjustable hair comb are designed to give you a fast, sharp cut, time after time.

Short summary description Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13:
This short summary of the Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 3000 HC3410/15, Black, Rectangle, 0.0197" (0.5 mm), 0.906" (2.3 cm), 1.61" (4.1 cm), AC

Long summary description Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13:
This is an auto-generated long summary of Philips HAIRCLIPPER Series 3000 HC3410/15 hair trimmers/clipper Black 13 based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 3000 HC3410/15. Product color: Black, Shape: Rectangle, Minimum hair length: 0.0197" (0.5 mm). Power source: AC

Performance
Product color *
Black
Shape
Rectangle
Number of speeds
1
Number of length steps *
13
Minimum hair length
0.0197" (0.5 mm)
Performance
Maximum hair length
0.906" (2.3 cm)
Cutter width
1.61" (4.1 cm)
Power
Power source *
AC
Rechargeable *
No
Country Distributor
Deutschland 1 distributor(s)