location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 29HT3312/93R CRT TV 29"

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29HT3312 29" real flat professional TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29HT3312/93R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895827843
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips 29HT3312/93R CRT TV 29" :
The short editorial description of Philips 29HT3312/93R CRT TV 29"

SmartPlug System TV Designed for in-room interactive applications
More>>>
Philips 29HT3312/93R CRT TV 29":
The official marketing text of Philips 29HT3312/93R CRT TV 29" as supplied by the manufacturer

The SmartPlug System range provides the pefect combinaton of management efficiency and guest comfort. The SmartPlug allows full TV control for interactive systems, is future proof and prepared for digital applications.

Short summary description Philips 29HT3312/93R CRT TV 29":
This short summary of the Philips 29HT3312/93R CRT TV 29" data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 29HT3312/93R, 29", 4:3, 28.3" (72 cm), 125 channels, 2 W, 27.6 x 23.5 x 19.7" (702 x 598 x 501 mm)

Long summary description Philips 29HT3312/93R CRT TV 29":
This is an auto-generated long summary of Philips 29HT3312/93R CRT TV 29" based on the first three specs of the first five spec groups.

Philips 29HT3312/93R. Display diagonal: 29", Aspect ratio: 4:3, Display diagonal (metric): 28.3" (72 cm). Channels quantity: 125 channels. RMS rated power: 2 W. Dimensions (WxDxH): 27.6 x 23.5 x 19.7" (702 x 598 x 501 mm), Weight: 94.8 lbs (43 kg). Package weight: 104.7 lbs (47.5 kg)

Display
Display diagonal *
29"
Aspect ratio *
4:3
Display diagonal (metric)
28.3" (72 cm)
TV tuner
Channels quantity
125 channels
Tuner display
PLL
Audio
RMS rated power
2 W
Weight & dimensions
Dimensions (WxDxH)
27.6 x 23.5 x 19.7" (702 x 598 x 501 mm)
Weight
94.8 lbs (43 kg)
Set weight
94.8 lbs (43 kg)
Packaging data
Package weight
104.7 lbs (47.5 kg)