icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
KYOCERA logo

KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177343
Info modified on:
11 Jul 2024, 22:43:39
Long product name KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm:

ECOSYS M2035dn, 1200dpi, 35ppm, A4/Legal, 50-sheet multi-purpose tray/250-sheet universal paper cassette input capacity, 150-sheet output capacity, 10 Base-T/100 Base-TX/1000 Base-T, USB 2.0

KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm:

The compact multipurpose office MFP.

- Up to 35 pages per minute in A4.
- Time to first copy: 6.9 seconds.
- Double sided print, copy and scan functionality as standard.
- 50 sheet document processor scans double sided originals.
- Up to 2 optional paper feeders for up to 800 sheets.
- High security through SSL, IPsec and Private Print (requires additional memory) functionality.
- Print from and scan to USB flash drive.
- Exceptionally low printing costs in its class.

These ECOSYS A4 MFPs have been designed for busy work groups looking for a productive device to support them in their daily office routine. They have a shortened time to first page and produce up to 35 pages per minute when copying or printing. They can also quickly scan and copy double-sided originals with their powerful 50-sheet document processor. These multifunctionals can be complemented with optional paper feeders anytime to meet your needs of today and tomorrow.

Short summary description KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm:

KYOCERA ECOSYS M2035dn, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm:

KYOCERA ECOSYS M2035dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.