location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA D30867 cable lock Black 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stand-alone Notebook Security Lock Pro Key
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30867
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158660751
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA D30867 cable lock Black 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat key 78.7" (2 m)
  • - Steel, Thermoplastic Rubber (TPR)
  • - Black
Long product name DICOTA D30867 cable lock Black 78.7" (2 m) :
The short editorial description of DICOTA D30867 cable lock Black 78.7" (2 m)

Ø 5.2 mm, 2m, 2 keys included
More>>>
Short summary description DICOTA D30867 cable lock Black 78.7" (2 m):
This short summary of the DICOTA D30867 cable lock Black 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA D30867, 78.7" (2 m), Flat key, Steel, Thermoplastic Rubber (TPR), Black

Long summary description DICOTA D30867 cable lock Black 78.7" (2 m):
This is an auto-generated long summary of DICOTA D30867 cable lock Black 78.7" (2 m) based on the first three specs of the first five spec groups.

DICOTA D30867. Product color: Black, Lock type: Flat key, Material: Steel, Thermoplastic Rubber (TPR). Cable length: 78.7" (2 m), Cable diameter: 0.205" (5.2 mm), Weight: 3.53 oz (100 g)

Brand Image Article code product Stock Price from
DICOTA

DICOTA D30887 cable lock Black, Stainless steel 78.7" (2 m)
(show image)
D30887 D30887 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D30885 cable lock Black, Stainless steel 78.7" (2 m)
(show image)
D30885 Stand-alone Notebook Security Combination Lock Pro 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D30873 cable lock Black 78.7" (2 m)
(show image)
D30873 D30873 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D30868 cable lock Black 78.7" (2 m)
(show image)
D30868 D30868 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D30835 cable lock Black 78.7" (2 m)
(show image)
D30835 D30835 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D30836 cable lock Black, Stainless steel
(show image)
D30836 D30836 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA B22698B cable lock 70.9" (1.8 m)
(show image)
B22698B B22698B 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Guardian II cable lock 72" (1.83 m)
(show image)
Z16488Z Guardian II 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Guard II cable lock 72" (1.83 m)
(show image)
Z16478Z Guard II 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Secure Retail cable lock 70.9" (1.8 m)
(show image)
Z20228Z Secure Retail 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
México 1 distributor(s)