location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Takata Check ‘Takata’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MINI WITH ISOFIX-BASIS SHINY SILVER
Category:
Car seats are small seats placed on normal car seats and attached with the seat belt. They are designed specifically to protect children from injury or death during collisions.
Baby Car Seats Check ‘Takata’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Takata: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver :
The short editorial description of Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver

Takata MINI with isofix base auto seat, 2 - 13kg, Shiny Silver
More>>>
Short summary description Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver:
This short summary of the Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Takata MINI, ISOFIX, 0+ (0 - 13 kg; 0 - 15 months), 5-point, Side protection

Long summary description Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver:
This is an auto-generated long summary of Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Silver based on the first three specs of the first five spec groups.

Takata MINI. Car seat group: 0+ (0 - 13 kg; 0 - 15 months), Mounting type: ISOFIX, Belt fastening type: 5-point

Brand Image Article code product Stock Price from
Takata

Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Green
(show image)
MINI WITH ISOFIX-BASIS FRESH GREEN MINI 0.00
(excl. VAT)
0 (incl. VAT)
Takata

Takata MINI baby car seat 0+ (0 - 13 kg; 0 - 15 months) Black, Sand
(show image)
MINI WITH ISOFIX-BASIS GOLDEN SAND MINI 0.00
(excl. VAT)
0 (incl. VAT)