location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 37PFL7603S/60 TV 37" 500 cd/m²

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37PFL7603S 37" integrated digital LCD TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL7603S/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581375126
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 37PFL7603S/60 TV 37" 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 37"
  • - 1920 x 1080 pixels
  • - 500 cd/m² 6 ms
  • - 300 x 300 mm
Long product name Philips 37PFL7603S/60 TV 37" 500 cd/m² :
The short editorial description of Philips 37PFL7603S/60 TV 37" 500 cd/m²

Light up your experience.
More>>>
Philips 37PFL7603S/60 TV 37" 500 cd/m²:
The official marketing text of Philips 37PFL7603S/60 TV 37" 500 cd/m² as supplied by the manufacturer

Immerse yourself in a captivating Ambilight experience. Featuring a full HD 1080p display and Pixel Plus 3HD, this Flat TV combines HD Natural Motion, exciting invisible sound and Ambilight - lighting up your experience for years to come.

Short summary description Philips 37PFL7603S/60 TV 37" 500 cd/m²:
This short summary of the Philips 37PFL7603S/60 TV 37" 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 37PFL7603S/60, 37", 1920 x 1080 pixels

Long summary description Philips 37PFL7603S/60 TV 37" 500 cd/m²:
This is an auto-generated long summary of Philips 37PFL7603S/60 TV 37" 500 cd/m² based on the first three specs of the first five spec groups.

Philips 37PFL7603S/60. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², Response time: 6 ms

Display
Display diagonal *
37"
Supported video modes
480i
Display brightness *
500 cd/m²
Response time
6 ms
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
37" (94 cm)
Audio
RMS rated power *
2 W
Design
Panel mounting interface
300 x 300 mm
Performance
Teletext
1200 pages
Management features
Electronic Program Guide (EPG)
No
Power
Power consumption (standby) *
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
37" (940 mm)
Depth (with stand)
10.3" (262 mm)
Height (with stand)
25.9" (657 mm)
Weight (with stand)
0.818 oz (23.2 g)
Width (without stand)
37" (940 mm)
Depth (without stand)
4.92" (125 mm)
Height (without stand)
23" (585 mm)
Weight (without stand)
0.653 oz (18.5 g)
Packaging data
Package width
46.7" (1185 mm)
Package depth
13" (330 mm)
Package height
26.2" (665 mm)
Package weight
1.08 oz (30.5 g)
Other features
Set width
37" (94 cm)
Power
180 W