location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P9D-MV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90SB03J0-M0UAY5
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:28:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3)
  • - micro ATX Intel® C222
  • - DDR3-SDRAM ECC Maximum internal memory: 32 GB
  • - SATA II, SATA III
Long product name ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX :
The short editorial description of ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX

Socket LGA1150, Intel C222, 4 x DDR3, 3 x PCI-E x8, PCI-E x16, 4 x SATA2, 2 x SATA3, U ATX
More>>>
ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX:
The official marketing text of ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX as supplied by the manufacturer

Micro ATX compact form factor increases density

The 9.6” x 9.6” micro ATX form factor of the P9D-MV fits various small form factor applications. In addition, it can be easily integrated in short-depth chassis to greatly increase rack compute density and provide higher computing power per rack.

Excellent I/O Design

The ASUS P9D-MV has a total of four PCI Express slots and support up to two USB 3.0 ports. It is built to connect easily with next generation components and peripherals, as USB 3.0 transfers data 10X faster than USB 2.0 while maintaining full backward compatibility.

Dual Intel I210AT Gigabit Ethernet

The ASUS P9D-MV ships with dual server-class Intel Ethernet ports with the I210AT controllers, which doubles queues compared to previous-generation Intel 82574L controllers. This is better for virtualization applications. In addition, the dual LAN teaming ports provide high networking bandwidth with load balance and fault tolerance functions. This design greatly reduces data processing bottlenecks during network traffic.

Friendly Design for front I/O, front VGA

An accessible rear power button is reserved onboard for use as front panel ports when reversing the serverboard. An extra 15-pin VGA header features front-panel monitor connectivity, helping customers with greater flexibility. These designs provide flexible I/O integration for users to fit in various computing environments.

High power efficiency with digital power control

Digital CPU power controls work perfectly together to match digital power signal (SVID) requests from the CPU, with ultra-fast sensing and response efficiently delivering precision power. Accurate delivery reduces waste and provides more stable voltage. P9D-MV power efficiency reaches an impressive 90%.

SATA DOM (Disk on Module) ready

A SATA DOM is a flash drive simulating a hard disc which can be used without additional software or drivers. It is particularly useful within embedded computing systems and thin clients. ASUS-exclusive design adds an onboard 4-pin power connector and a USB header to make SATA DOM installation simple and easy.

Comprehensive server management: ASMB7-iKVM and ASWM Enterprise

The ASMB7-iKVM upgrade kit enables dashboard system health monitoring, remote power on/off and control, virtual media over LAN, and management LAN fail-over support. In addition, the ASMB7 function is based on BIOS-level access, so even if the server operating system is down or offline, the KVM module can still provide round-the-clock remote monitoring and diagnosis through a user-friendly web-based graphical interface via all major browsers. ASWM Enterprise software provides one-to-multiple centralized management, including BIOS flash, remote control, and power control, all through a colorful and informative graphical interface.

Short summary description ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX:
This short summary of the ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P9D-MV, Intel, LGA 1150 (Socket H3), E3-1200, DDR3-SDRAM, 32 GB, 1333,1600 MHz

Long summary description ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of ASUS P9D-MV Intel® C222 LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

ASUS P9D-MV. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Supported memory clock speeds: 1333,1600 MHz. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 32 MB. LAN controller: Intel® I210-AT

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Intel Xeon series
E3-1200
Memory
Supported memory types *
DDR3-SDRAM
ECC
Yes
Supported memory clock speeds
1333, 1600 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card model
Aspeed AST2300
On-board graphics card memory
32 MB
Internal I/O
USB 2.0 connectors *
1
Number of SATA III connectors *
2
Number of SATA II connectors
4
TPM connector
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
Serial ports quantity
1
Network
Ethernet LAN
Yes
LAN controller
Intel® I210-AT
Wi-Fi *
No
Features
Motherboard chipset *
Intel® C222
Motherboard form factor *
micro ATX
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
9.6" (243.8 mm)
Depth
9.6" (243.8 mm)
Packaging content
Cables included
SATA
Other features
PCI Express x8 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
Supported UDIMM clock speeds
1333, 1600 MHz
Supported UDIMM module capacity
2GB, 4GB, 8GB
Maximum UDIMM memory
32 GB
Number of DIMM slots
4
Country Distributor
Deutschland 1 distributor(s)