Tripp Lite logo

Tripp Lite P142-06N-MICRO HDMI cable 6" (0.152 m) Micro HDMI Black

Data-sheet quality:
created/standardized by Icecat
Product views:
131139
Info modified on:
10 Aug 2024, 09:45:04
Bullet Points Tripp Lite P142-06N-MICRO HDMI cable 6" (0.152 m) Micro HDMI Black:
  • - Compatible with HDTV resolutions up to 1080p
  • - View presentations, videos or pictures on an HDMI TV
Guarantee:
Lifetime limited
Long product name Tripp Lite P142-06N-MICRO HDMI cable 6" (0.152 m) Micro HDMI Black:

Micro HDMI to HDMI Adapter for Ultrabook/Laptop/Desktop PC - (Type D M/F), 6 in. (15.2 cm)

Tripp Lite P142-06N-MICRO HDMI cable 6" (0.152 m) Micro HDMI Black:

Micro HDMI to HDMI Adapter converts a Micro HDMI input to a standard HDMI output or a standard HDMI output to a Micro HDMI input
View presentations, pictures or video on an HDMI-enabled TV
Compatible with HDTV video resolutions including 1080p
Connect your smartphone, tablet or other Micro HDMI device to an HDMI TV using a standard HDMI cable or your HDMI TV to your smartphone, tablet or other Micro HDMI device

Short summary description Tripp Lite P142-06N-MICRO HDMI cable 6" (0.152 m) Micro HDMI Black:

Tripp Lite P142-06N-MICRO, 6" (0.152 m), Micro HDMI, HDMI, Black

Long summary description Tripp Lite P142-06N-MICRO HDMI cable 6" (0.152 m) Micro HDMI Black:

Tripp Lite P142-06N-MICRO. Cable length: 6" (0.152 m), Connector 1: Micro HDMI, Connector 2: HDMI, Connector contacts plating: Gold, Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.