location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE Classic Europe 22
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EE1.054.02 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 13:45:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 3.5"
  • - Auto
  • - Touchscreen 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g) :
The short editorial description of TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g)

ONE Classic Europe 22
More>>>
Short summary description TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g):
This short summary of the TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g) data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ONE Classic Europe 22, 3.5", 320 x 240 pixels, LCD, 65536 colors, Fixed, Lithium-Ion (Li-Ion)

Long summary description TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g):
This is an auto-generated long summary of TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g) based on the first three specs of the first five spec groups.

TomTom ONE Classic Europe 22. Display diagonal: 3.5", Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h. Weight: 5.22 oz (148 g), Width: 3.62" (92 mm), Depth: 3.07" (78 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:43:26
Uk has collected 28 expert reviews for TomTom ONE Classic Europe 22 navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2011-10-04 10:43:26
Fancy a TomTom that’s significantly cheaper than bail for road rage, or post-map -reading-barney marriage counselling? Of course you do. Allow us to introduce you to the TomTom One, the best map reader for under a ton!The fourth edition of TomTom’s ent...
Good A TomTom for under a ton? Yes please.
Bad It's lacking an SD card slot. No Bluetooth.
Bottom line Why pay more for a satnav when the TomTom One can get you to John O' Groats and back for under a ton (plus petrol, of course)...
80%
gadgetshow.channel5.com
Updated:
2011-10-04 10:43:26
The Tom Tom One 4th edition is TomTom's entry-level automotive navigating system. It provides the driver with information about the closest and most efficient routes and boasts one of the simplest user interfaces around. It also includes pre-installed...
Good Navigating with TomTom is like having a secret Government permit that opens up roads just for you – maps are cartoony but clear, voice directions calm but accurate and the routing rarely stumbles. The comprehensive database of safety camera location...
Bad TomTom is pretty ruthless about its pricepoints, so this budget model skips an SD card slot for map upgrades and lumbers you instead with a small 3.5-inch screen and meagre battery life (under two hours) that’s barely enough to pop to the shops with...
Bottom line This is the satnav to buy for your mum or techno-phobe mate. For just over a ton you get an excellent navigation tool, with none of those confusing (but sexy) techy extras. Best offers for the TomTom OneAmazon Marketplace £135.88 TomTom One is tagged...
80%
digitalversus.com
Updated:
2011-10-04 10:43:26
Here is an ‘’nth’’ version of the famous TomTom One. This new model is called the TomTom One Europe 22 and owes its name to maps that cover 22 countries while another new release, the One Regional, is limited to France.The main innovations involve the...
Good New very practical mount of minimal size, Simple to use, Compactness, Strong speakers...
Bad No multimedia functions, No advanced functions (Bluetooth, TMC, IQ Routes, etc.), No software improvements compared to former versions, Only a single waypoint possible between starting and end points, Not as fast as previous versions (reactivity and trip...
60%
T3.com
Updated:
2011-10-04 10:43:26
Having dominated the high end of the satnav market for some time, TomTom has now set its sights on the entry level. At just £280 - TomToms cheapest model yet - you might expect certain corners to have been cut. Youd be wrong. The 32MB of onboard me...
Good Excellent price, Bright screen, Bluetooth capability...
Bad Poor battery life, Basic styling...
Bottom line This is quite simply the best entry-level satnav device available...
100%
gadgetguy.com.au
Updated:
2011-11-06 03:49:52
Alex KidmanTomTom's previous GPS units have always been functional little units, but you could never really call them attractive; they were bulky little boxes that worked well but wouldn't have looked out of place on an oil rig. With the ONE, TomTom b...
Good Simple operation, quick synchronisation, Bluetooth compatible.
Bad Lacks AC charger.
90%
goodgearguide.com.au
Updated:
2011-11-06 03:50:05
Its not often that a lower priced model can match or even exceed the features of its more expensive brethren - but this is just exactly what the Tom Tom One achieves.
Good Compact size, easy to use, high screen quality...
Bad Low battery life, no AC adapter provided The Final Word At this price, and with this feature set, the TomTom ONE blows away the competition. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and d...
Bottom line At this price, and with this feature set, the TomTom ONE blows away the competition. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or second hand. The price displaye...
90%
stuff.tv
Updated:
2016-12-29 08:16:58
TomTom’s One is autobahn fast: just 20 seconds after switch-on, a signal is located, and it asks where you fancy going. It has a fantastic touchscreen display and great interface, which quickly narrows down your desired destination. The One’s...
Good Autobahn fast. Quick route calculation and killer directions. Best voice weve heard.
Bad Not many extras in the box. Have to buy in European maps.
Bottom line TomToms One is autobahn fast with a fantastic touch screen display, great interface and super fast route calculation...
100%
trustedreviews.com
Updated:
2011-10-04 10:43:26
Satellite navigation has become such a commodity over the past couple of years that it's hard to see where premium brands can compete at the budget end. You can pick up sat-nav software for your phone for well under £100 now and low end dedicated units ar...
Bottom line If you desperately want a TomTom, then buy the TomTom One XL Europe: it is £20 to £30 more but has more solid performance, a bigger screen and that makes it a better buy. Currently, The One is simply too expensive, doesn't quite pack enough features in an...
60%
sciuridae.co.uk
Updated:
2011-10-04 10:43:26
Update: This unit has been replaced by the Tomtom One Regional. The Tom Tom 1 GPS in-car satellite navigation system, cheaper than the Tomtom Go range, slimmer, with a brighter screen & a faster processor. Could this be the GPS bargain of the year? If...
0%
v3.co.uk
Updated:
2011-10-04 10:43:26
The additional extras may be expensive, but this is another superb sat nav from Tomtom...
80%
stuff.tv
Updated:
2011-10-04 10:43:26
TomTom’s One is autobahn fast: just 20 seconds after switch-on, a signal is located, and it asks where you fancy going. It has a fantastic touchscreen display and great interface, which quickly narrows down your desired destination. The One’s...
Good Autobahn fast. Quick route calculation and killer directions. Best voice weve heard.
Bad Not many extras in the box. Have to buy in European maps.
Bottom line TomToms One is autobahn fast with a fantastic touch screen display, great interface and super fast route calculation...
100%
pocketgpsworld.com
Updated:
2011-10-04 10:43:26
Review by Darren Griffin Introduction TomTom caught everyone off guard when they launched the ONE, very little had been heard about it prior to launch but it has already proved to be a popular device and one that despite being priced and positioned a...
0%
LordPercy.com
Updated:
2011-10-04 10:43:26
TomTom have entered the fray for "value" SatNav systems with the brand new TomTom One. The only thing is theyve packed it with all the top features and forgotten to drop the price (for now). Still its a great bit of kit!...
0%
yournav.com
Updated:
2011-10-04 10:43:26
Its here: our review sample of the TomTom ONE has arrived, and so I can begin the testing of TomToms newest Personal Navigation Device. Is the ONE a better TomTom GO? Or does cheap(er) equal bad here?We have a lot of questions to which we would like...
0%
Brand Image Article code product Stock Price from
TomTom

TomTom XL Classic Europe 22 navigator Fixed 4.3" LCD Touchscreen 6.56 oz (186 g)
(show image)
1EG1.054.05 XL Classic Europe 22 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Classic Regional navigator Fixed 4.3" LCD Touchscreen 6.56 oz (186 g)
(show image)
1EG1.003.01 XL Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Classic Regional navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g)
(show image)
1EE1.003.01 ONE Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 930 + Traffic Map Update Service 2yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black
(show image)
1CH9.027.01 GO 930 + Traffic Map Update Service 2yr 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black
(show image)
1EM0.003.01 XL IQ Routes Edition Region Italy 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 4.3" Black
(show image)
1EM0.002.03 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Region Italy navigator Fixed 3.5" Black
(show image)
1EK0.003.01 ONE IQ Routes Edition Region Italy 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 3.5" Black
(show image)
1EK0.002.11 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 3.5" Black
(show image)
1EK0.002.04 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.121 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)