location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 32L4331DG TV 32" Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32L4331DG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32L4331DG
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:17:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 32L4331DG TV 32" Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 32" Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - AMR+ (Active Motion & Resolution)
  • - DVB-C, DVB-T NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 100 mm
  • - 33.9 W
More>>>
Short summary description Toshiba 32L4331DG TV 32" Full HD Smart TV Wi-Fi Black:
This short summary of the Toshiba 32L4331DG TV 32" Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 32L4331DG, 32", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Toshiba 32L4331DG TV 32" Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Toshiba 32L4331DG TV 32" Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Toshiba 32L4331DG. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: AMR+ (Active Motion & Resolution), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black