location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT32MSATM interface cards/adapter Internal mSATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mSATA Drive to SATA Host Adapter for mSATA SSDs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT32MSATM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854795 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SAT32MSATM user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SAT32MSATM interface cards/adapter Internal mSATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: SATA
  • - Output interface: mSATA
  • - 6 Gbit/s
  • - Red
Guarantee: 2 Years
Long product name StarTech.com SAT32MSATM interface cards/adapter Internal mSATA :
The short editorial description of StarTech.com SAT32MSATM interface cards/adapter Internal mSATA

StarTech.com SATA to mSATA SSD Adapter – Port Mounted SATA to Mini SATA Drive Converter Card - 7-Pin SATA to mSATA Adapter Converter Card (SAT32MSATM)
More>>>
StarTech.com SAT32MSATM interface cards/adapter Internal mSATA:
The official marketing text of StarTech.com SAT32MSATM interface cards/adapter Internal mSATA as supplied by the manufacturer

The SAT32MSATM SATA to mSATA adapter enables you to connect an mSATA SSD to any standard SATA port, ideal for connecting an mSATA SSD to an ITX computer systems that does not have an mSATA port.

The adapter enables you to harness the speed of upgrading to a faster drive by connecting an mSATA SSD to any SATA-enabled desktop computer. Allowing for faster boot time, and increased performance in regular operation.

For a hassle-free, tool-less installation where space may be limited the adapter connects and mounts directly into the SATA port.

The SAT32MSATM is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Maximize system speed by adding SSD performance
- Hassle-free and compact installation with SATA port mounting and no installation bracket required

Short summary description StarTech.com SAT32MSATM interface cards/adapter Internal mSATA:
This short summary of the StarTech.com SAT32MSATM interface cards/adapter Internal mSATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT32MSATM, SATA, mSATA, Red, CE, FCC, 6 Gbit/s, 5 - 50 °C

Long summary description StarTech.com SAT32MSATM interface cards/adapter Internal mSATA:
This is an auto-generated long summary of StarTech.com SAT32MSATM interface cards/adapter Internal mSATA based on the first three specs of the first five spec groups.

StarTech.com SAT32MSATM. Host interface: SATA, Output interface: mSATA. Product color: Red, Certification: CE, FCC. Data transfer rate (max): 6 Gbit/s. Width: 1.61" (41 mm), Depth: 2.99" (76 mm), Height: 0.276" (7 mm). Package width: 8.86" (225 mm), Package depth: 4.92" (125 mm), Package height: 0.394" (10 mm)

Brand Image Article code product Stock Price from
StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA
(show image)
MSAT2SAT3 SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA
(show image)
SAT32MSATPEX SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT2MSAT25 interface cards/adapter StarTech.com SAT2MSAT25 interface cards/adapter
(show image)
SAT2MSAT25 2.5in SATA to Mini SATA SSD Adapter Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2IDE interface cards/adapter StarTech.com OPT2IDE interface cards/adapter
(show image)
OPT2IDE IDE to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2SLSATINT interface cards/adapter SATA StarTech.com USB2SLSATINT interface cards/adapter SATA
(show image)
USB2SLSATINT Internal USB 2.0 to Slim CD/DVD Optical SATA Adapter w/ SP4 Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE502CFE interface cards/adapter StarTech.com IDE502CFE interface cards/adapter
(show image)
IDE502CFE IDE502CFE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CF2USAT18E interface cards/adapter StarTech.com CF2USAT18E interface cards/adapter
(show image)
CF2USAT18E CF2USAT18E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE2CF interface cards/adapter Internal CF StarTech.com IDE2CF interface cards/adapter Internal CF
(show image)
IDE2CF 40/44 Pin IDE to Compact Flash SSD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2CF2SATAR interface cards/adapter StarTech.com 2CF2SATAR interface cards/adapter
(show image)
2CF2SATAR 2CF2SATAR 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2SATA interface cards/adapter StarTech.com OPT2SATA interface cards/adapter
(show image)
OPT2SATA SATA to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)