location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSAT2SAT3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854825 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MSAT2SAT3 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compliant with SATA revision I/II/III (1.5/3.0/6.0 Gbps)
Guarantee: 2 Years
Long product name StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA :
The short editorial description of StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA

StarTech.com mSATA to SATA HDD / SSD Adapter – Mini SATA to SATA Converter Card - mSATA to SATA 2.5/3.5 Hard Drive Adapter Converter Card (MSAT2SAT3)
More>>>
StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA:
The official marketing text of StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA as supplied by the manufacturer

Turn an mSATA host connection into a standard SATA portThe MSAT2SAT3 mSATA to SATA adapter enables you to connect a standard SATA drive to an available mSATA port.The adapter improves system capacity by enabling an mSATA port to host a larger SATA hard drive (tested up to 4TB). For guaranteed compatibility and performance the adapter is compliant with SATA I/II/III revisions, allowing for transfer speeds up to 6Gb per second.The MSAT2SAT3 is backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA:
This short summary of the StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MSAT2SAT3, mSATA, SATA, Green, 6 Gbit/s, 5 - 50 °C, -25 - 70 °C

Long summary description StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA:
This is an auto-generated long summary of StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA based on the first three specs of the first five spec groups.

StarTech.com MSAT2SAT3. Host interface: mSATA, Output interface: SATA. Product color: Green. Data transfer rate (max): 6 Gbit/s. Width: 1.18" (30 mm), Depth: 2.01" (51 mm), Height: 0.315" (8 mm). Package width: 4.92" (125 mm), Package depth: 8.86" (225 mm), Package height: 0.394" (10 mm)

Brand Image Article code product Stock Price from
StarTech.com SAT32MSATM interface cards/adapter Internal mSATA StarTech.com SAT32MSATM interface cards/adapter Internal mSATA
(show image)
SAT32MSATM mSATA Drive to SATA Host Adapter for mSATA SSDs 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA
(show image)
SAT32MSATPEX SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT2MSAT25 interface cards/adapter StarTech.com SAT2MSAT25 interface cards/adapter
(show image)
SAT2MSAT25 2.5in SATA to Mini SATA SSD Adapter Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2IDE interface cards/adapter StarTech.com OPT2IDE interface cards/adapter
(show image)
OPT2IDE IDE to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2SLSATINT interface cards/adapter SATA StarTech.com USB2SLSATINT interface cards/adapter SATA
(show image)
USB2SLSATINT Internal USB 2.0 to Slim CD/DVD Optical SATA Adapter w/ SP4 Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE502CFE interface cards/adapter StarTech.com IDE502CFE interface cards/adapter
(show image)
IDE502CFE IDE502CFE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CF2USAT18E interface cards/adapter StarTech.com CF2USAT18E interface cards/adapter
(show image)
CF2USAT18E CF2USAT18E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE2CF interface cards/adapter Internal CF StarTech.com IDE2CF interface cards/adapter Internal CF
(show image)
IDE2CF 40/44 Pin IDE to Compact Flash SSD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2CF2SATAR interface cards/adapter StarTech.com 2CF2SATAR interface cards/adapter
(show image)
2CF2SATAR 2CF2SATAR 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2SATA interface cards/adapter StarTech.com OPT2SATA interface cards/adapter
(show image)
OPT2SATA SATA to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)