location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service wireless router Gigabit Ethernet Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7330 + FRITZ!WLAN Stick Service
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002510 +20002496
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service wireless router Gigabit Ethernet Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red, Silver
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet LAN (RJ-45) ports: 2
  • - USB port
  • - Web-based management
More>>>
Short summary description AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service wireless router Gigabit Ethernet Red, Silver:
This short summary of the AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service wireless router Gigabit Ethernet Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service, Wi-Fi 4 (802.11n), Ethernet LAN, Red, Silver

Long summary description AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service wireless router Gigabit Ethernet Red, Silver:
This is an auto-generated long summary of AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service wireless router Gigabit Ethernet Red, Silver based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7330 + FRITZ!WLAN Stick Service. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2. Product color: Red, Silver. Antenna design: Internal

Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
IPSec
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB port *
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
2
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
WPA, WPA2
Firewall
Yes
Security
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product color
Red, Silver
LED indicators
Yes
Antenna
Antenna design *
Internal
Power
Power consumption (typical)
11 W
Weight & dimensions
Width
8.9" (226 mm)
Depth
6.26" (159 mm)
Height
1.85" (47 mm)
Other features
WLAN data transfer rates supported
300 Mbit/s
Bandwidth (first)
2.4 GHz
xDSL connection
Yes
Brand Image Article code product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)