location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Slim with USB AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Slim with USB AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y79AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:02:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year, worldwide parts-and-labor limited
Long product name HP 65W Slim with USB AC Adapter power adapter/inverter :
The short editorial description of HP 65W Slim with USB AC Adapter power adapter/inverter

HP 65W Slim with USB AC Adapter
More>>>
HP 65W Slim with USB AC Adapter power adapter/inverter:
The official marketing text of HP 65W Slim with USB AC Adapter power adapter/inverter as supplied by the manufacturer

The ideal power adapter for people on the go. The HP 65W Slim AC Adapter includes 3 interchangeable tips all using a single detachable cable, HP’s Smart-pin energy saving technology, optional USB connection, and the reassurance of HP certification. Reduce mobile power complexity with the versatility of this thin and adaptable adapter.

Travel thin

• Slip the slim, compact, lightweight adapter within practically any case or backpack to power up or recharge on the go.


Connection adaptability

• Connectivity is essential and easy with a single detachable cable using 3 interchangeable tips – 4.5mm and 7.4mm Smart DC connectors, and a non-Smart connector.


USB convenience

• Dual charging - provide vital power to your notebook, while at the same time charge your smart phone or MP3 player using the USB port.

Short summary description HP 65W Slim with USB AC Adapter power adapter/inverter:
This short summary of the HP 65W Slim with USB AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Slim with USB AC Adapter

Long summary description HP 65W Slim with USB AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP 65W Slim with USB AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP 65W Slim with USB AC Adapter

Logistics data
Harmonized System (HS) code
85044090