location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alphacool 15052 computer cooling system part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alphacool Check ‘Alphacool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15052
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15052 show
Show alternative article codes used in the online market place
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Alphacool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alphacool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Alphacool 15052 computer cooling system part/accessory:
This short summary of the Alphacool 15052 computer cooling system part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Alphacool 15052, Metallic, 0.945" (24 mm), 0.945" (24 mm), 0.984" (25 mm), 1.48 oz (42 g)

Long summary description Alphacool 15052 computer cooling system part/accessory:
This is an auto-generated long summary of Alphacool 15052 computer cooling system part/accessory based on the first three specs of the first five spec groups.

Alphacool 15052. Product color: Metallic. Width: 0.945" (24 mm), Depth: 0.945" (24 mm), Height: 0.984" (25 mm)

Country Distributor
Deutschland 1 distributor(s)