location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilfisk Check ‘Nilfisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Classic Midnight
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107402913
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715492123377
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Nilfisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilfisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2019 09:35:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 3.2 L 1700 W Blue
  • - Dry Dust bag
  • - HEPA Filtering 70 dB
  • - Operating radius: 440.9" (11.2 m)
Long product name Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag :
The short editorial description of Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag

Elite Classic Midnight - 1700W, HEPA 14
More>>>
Short summary description Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag:
This short summary of the Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Nilfisk Elite Classic Midnight, 1700 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, HEPA

Long summary description Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag:
This is an auto-generated long summary of Nilfisk Elite Classic Midnight 3.2 L Cylinder vacuum Dry 1700 W Dust bag based on the first three specs of the first five spec groups.

Nilfisk Elite Classic Midnight. Maximum input power: 1700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 70 dB. Product color: Blue