location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BC-20 zwart ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BC-20 zwart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F45-0561500
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Inktcartridge BC-20 zwart ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
Long product name Canon Inktcartridge BC-20 zwart ink cartridge Original Black :
The short editorial description of Canon Inktcartridge BC-20 zwart ink cartridge Original Black

Inktcartridge BC-20 black
More>>>
Canon Inktcartridge BC-20 zwart ink cartridge Original Black:
The official marketing text of Canon Inktcartridge BC-20 zwart ink cartridge Original Black as supplied by the manufacturer

Black Ink Cartridge:
Use the BC-20 cartridge for high-speed, black only printing. When you run out of ink, replace the complete cartridge.
Compatible Printers:
BJC-2000
BJC-2010
BJC-2100
BJC-2110
BJC-2115
BJC-2120
BJC-2125
BJC-4000
BJC-4100 Series
BJC-4200 Series
BJC-4300 Series
BJC-4400
BJC-4550
MultiPASS C2500
MultiPASS C3000
MultiPASS C3500
MultiPASS C5000
MultiPASS C530
MultiPASS C545
MultiPASS C5500
MultiPASS C555
MultiPASS C560
MultiPASS C635

Short summary description Canon Inktcartridge BC-20 zwart ink cartridge Original Black:
This short summary of the Canon Inktcartridge BC-20 zwart ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BC-20 zwart, Black, Pigment-based ink

Long summary description Canon Inktcartridge BC-20 zwart ink cartridge Original Black:
This is an auto-generated long summary of Canon Inktcartridge BC-20 zwart ink cartridge Original Black based on the first three specs of the first five spec groups.

Canon Inktcartridge BC-20 zwart. Black ink type: Pigment-based ink, Printing colors: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Color
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
7.41 oz (210 g)
Other features
Page yield footnote
900
Brand Image Article code product Stock Price from
Greenman C20 ink cartridge 1 pc(s) Black Greenman C20 ink cartridge 1 pc(s) Black
(show image)
C20 C20 0.00
(excl. VAT)
0 (incl. VAT)
Canon Inktcartridge BC-20 zwart ink cartridge Original Black Canon Inktcartridge BC-20 zwart ink cartridge Original Black
(show image)
CAN22090A Inktcartridge BC-20 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-20 black SECU ink cartridge Original Canon BC-20 black SECU ink cartridge Original
(show image)
0895A348 BC-20 black SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon Inktcartridge BC-20 zwart ink cartridge Original Black Canon Inktcartridge BC-20 zwart ink cartridge Original Black
(show image)
F45-056150 Inktcartridge BC-20 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-20 black ink cartridge Original Canon BC-20 black ink cartridge Original
(show image)
0895A002 Ink cartridge BC-20 black 0.00
(excl. VAT)
0 (incl. VAT)