HP logo

HP 81 print head

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
352207
Info modified on:
21 Sept 2024, 00:16:02
Guarantee:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 81 print head:

HP 81 Magenta Dye Printhead and Printhead Cleaner

HP 81 print head:






Short summary description HP 81 print head:

HP 81, HP Designjet 5000, 5000ps, 5500 and 5500ps Printers, Magenta, C4952A, Singapore, 1.4" (35.6 mm), 4.5" (114.3 mm)

Long summary description HP 81 print head:

HP 81. Compatibility: HP Designjet 5000, 5000ps, 5500 and 5500ps Printers, Printing colors: Magenta, OEM code: C4952A. Width: 1.4" (35.6 mm), Depth: 4.5" (114.3 mm), Height: 10.4" (264.2 mm). Package dimensions (WxDxH): 4.49 x 1.42 x 10.4" (114 x 36 x 264 mm), Package width: 4.49" (114 mm), Package depth: 1.42" (36 mm). Number of cartons per pallet: 110 pc(s), Quantity per pallet: 1100 pc(s), Pallet weight: 24.8 oz (703 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.