StarTech.com logo

StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black

Data-sheet quality:
created/standardized by Icecat
Product views:
361989
Info modified on:
01 Nov 2024, 15:29:04
Bullet Points StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black:
  • - COMPATIBILITY: This adapter is only compatible with Windows and does not support macOS, ChromeOS or Linux; Works with all Windows X86/X64/ARM platforms: Intel, AMD, and Snapdragon X Copilot+ PC; Administrator rights are required to install the drivers
  • - INCREASE YOUR PRODUCTIVITY: USB to HDMI monitor adapter lets you extend your desktop by adding an HDMI monitor to your laptop or desktop computer; Ideal for your workstation setup in the office or working from home
  • - TRAVEL FRIENDLY: External video graphics card features a lightweight compact design and is USB bus-powered with no extra power supply required (USB Bus Powered)
  • - PERFORMANCE: USB 5Gbps to HDMI hub converter (1x USB-A male to 1x HDMI female connector) offers 1920x1200 (1080p) 60Hz Video, 2ch audio (through HDMI) and 2.4in (6cm) cable length
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB Type-A to HDMI adapter dongle is backed for 3-years, including free lifetime 24/5 multi-lingual technical assistance
Guarantee:
3 Years
Long product name StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black:

StarTech.com USB 3.0 to HDMI Adapter - 1080p (1920x1200) - Slim/Compact USB Type-A to HDMI Display Adapter Converter for Monitor - External Video & Graphics Card - Black - Windows Only (USB32HDES)

StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black:

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Windows®

The USB32HDES Slim USB 3.0 to HDMI Adapter turns a USB 3.0 port into an HDMI output with 1920x1200/1080p video support. The adapter minimizes clutter with a slim design that seamlessly blends with your video cable - an ideal space-saving solution for multi-monitor applications on Ultrabook™; laptop, or desktop computers.

Functioning as an external graphics card, this USB to HDMI adapter provides a convenient way to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

To save space while travelling, this ultra-portable USB to HDMI adapter features a lightweight, small footprint design that fits easily in a laptop carrying bag.

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter delivers smooth, high-definition content to your HDMI display/projector. The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.

The USB32HDES is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

USB 3.0 Port (Backwards compatible with USB 2.0)

The StarTech.com Advantage

Short summary description StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black:

StarTech.com USB32HDES, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 1920 x 1200 pixels

Long summary description StarTech.com USB32HDES USB graphics adapter 1920 x 1200 pixels Black:

StarTech.com USB32HDES. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product color: Black, Housing material: Plastic. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Minimum processor family: Core i5, Minimum processor speed: 2.4 GHz. Width: 0.984" (25 mm), Depth: 7.48" (190 mm), Height: 0.472" (12 mm). Package width: 5.83" (148 mm), Package depth: 6.89" (175 mm), Package height: 1.26" (32 mm)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.