location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P562-015 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 15 ft. (4.57 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P562-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181282 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 2560 x 1600
  • - High Speed Digital Transmission to 9.9Gbps
Guarantee: Lifetime limited
Long product name Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black :
The short editorial description of Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black

DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 15 ft. (4.57 m)
More>>>
Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black:
The official marketing text of Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black as supplied by the manufacturer

This DVI Dual-Link TMDS extension cable delivers the high performance and high bandwidth needed for today's digital video displays. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Both DVI connectors are molded and have integral strain relief for long life reliability.

Short summary description Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black:
This short summary of the Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P562-015, 179.9" (4.57 m), DVI-D, DVI-D, Male, Female, Black

Long summary description Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black:
This is an auto-generated long summary of Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P562-015. Cable length: 179.9" (4.57 m), Connector 1: DVI-D, Connector 2: DVI-D. Package width: 10" (254 mm), Package depth: 0.5" (12.7 mm), Package height: 8" (203.2 mm). Master (outer) case width: 20" (508 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 18" (457.2 mm)

Features
Cable length *
179.9" (4.57 m)
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
Black
Dual Link DVI
Yes
Data transfer rate
9.9 Gbit/s
Maximum resolution
2560 x 1600 pixels
Connector contacts plating *
Gold
Ferrite bead
Yes
Country of origin
China
Weight & dimensions
Package width
10" (254 mm)
Weight & dimensions
Package depth
0.5" (12.7 mm)
Package height
8" (203.2 mm)
Package weight
17.6 oz (500 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332181289
Compliance certificates
RoHS
Logistics data
Master (outer) case width
20" (508 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
11 lbs (4.99 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P561-006-SLI DVI cable 72" (1.83 m) DVI-I Black Tripp Lite P561-006-SLI DVI cable 72" (1.83 m) DVI-I Black
(show image)
P561-006-SLI P561-006-SLI DVI Single Link Cable, Digital and Analog TMDS Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-006-DLI DVI cable 71.7" (1.82 m) DVI-I Black Tripp Lite P560-006-DLI DVI cable 71.7" (1.82 m) DVI-I Black
(show image)
P560-006-DLI P560-006-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-006-SL DVI cable 71.7" (1.82 m) DVI-D Black Tripp Lite P562-006-SL DVI cable 71.7" (1.82 m) DVI-D Black
(show image)
P562-006-SL P562-006-SL DVI Single Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-015 DVI cable 179.9" (4.57 m) DVI-D Black Tripp Lite P561-015 DVI cable 179.9" (4.57 m) DVI-D Black
(show image)
P561-015 P561-015 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-010 DVI cable 120.1" (3.05 m) DVI-D Black Tripp Lite P562-010 DVI cable 120.1" (3.05 m) DVI-D Black
(show image)
P562-010 P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-003 DVI cable 35.8" (0.91 m) DVI-D Black Tripp Lite P561-003 DVI cable 35.8" (0.91 m) DVI-D Black
(show image)
P561-003 P561-003 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-001 DVI cable 11.8" (0.3 m) DVI-D Black Tripp Lite P560-001 DVI cable 11.8" (0.3 m) DVI-D Black
(show image)
P560-001 P560-001 DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black
(show image)
P561-100-HD P561-100-HD DVI High Definition Single Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-003 DVI cable 35.8" (0.91 m) DVI-D Black Tripp Lite P560-003 DVI cable 35.8" (0.91 m) DVI-D Black
(show image)
P560-003 P560-003 DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-015 DVI cable 180.1" (4.58 m) DVI-D Black Tripp Lite P560-015 DVI cable 180.1" (4.58 m) DVI-D Black
(show image)
P560-015 P560-015 DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)