location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-004-2 video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-004-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178442 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:34:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B132-004-2 video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: VGA Video ports quantity: 2 Black
  • - DC-in jack
  • - 1920 x 1440 pixels
  • - Ethernet LAN
Guarantee: 1-year limited warranty
Long product name Tripp Lite B132-004-2 video splitter VGA :
The short editorial description of Tripp Lite B132-004-2 video splitter VGA

4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
More>>>
Tripp Lite B132-004-2 video splitter VGA:
The official marketing text of Tripp Lite B132-004-2 video splitter VGA as supplied by the manufacturer

Tripp Lite's B132-004-2 allows you to split a single VGA signal into 5 (1 local, 4 remote). Increase the number of displays to up to 25 (1 local, 24 remote) by daisy-chaining up to six B132-004-2 units together. Along with a B132-100-1 or B132-100-WP-1 remote receiver unit, you can extend a 1920 x 1440 (60Hz) signal up to 152 m (500-ft.), or a 1024 x 768 (60Hz) signal up to 305 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6).

The range and number of monitors can be further expanded by adding B132-110 repeater units. Connect up to 4 remote units in a repeater chain (3 repeaters and 1 receiver), with a monitor at each location. A 1920 x 1440 (60Hz) signal can be extended up to 152 m (500-ft.) from the first repeater in the chain to the last receiver. A 1024 x 768 (60Hz) signal can be extended up to 305 m (1,000-ft.) from the first repeater in the chain to the last receiver.

For optimal video image quality between 152 m (500-ft.) and 305 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K. The transmitter unit features functionality that allows for the EDID information from a connected display to be copied and sent to the connected computer, providing optimal compatibility. Includes mounting hardware that allows unit to be wallmounted, rackmounted or pole mounted. Up to three B132-004-2 units can be mounted in 1U of rack space using a Tripp Lite B132-004-RB Extender/Splitter 19 in. rackmount bracket. Ideal for digital signage situations, such as retail, schools, churches, etc.
- Splits a single VGA signal into 5 (1 local, 4 remote)
- EDID copy feature ensures optimal display compatibility
- Extends a 1920 x 1440 (60Hz) signal up to 152 m (500-ft.), or a 1024 x 768 (60Hz) signal up to 305 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
- Can further expand the range and number of monitors by adding B132-110 repeaters
- For optimal image quality between 152 m (500-ft.) and 305 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K
System Requirements
International AC Adapter B110-INT required for use with UK, European, and Australian power connections
- 4 Port Extender/Splitter local (Transmitter) unit
- 0.31 m (1-ft.) VGA daisychain cable
- Mounting hardware
- External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 1.52 m (5-ft.)
- Owner's Manual

- Splits a single VGA signal into 5 (1 local, 4 remote)
- Increase the number of displays to up to 25 (1 local, 24 remote) by daisychaining up to six B132-004-2 units together
- A B132-100-1 or B132-100-WP-1 remote receiver unit is required for each connected monitor
- Extends a 1920 x 1440 (60Hz) signal up to 152 m (500-ft.), or a 1024 x 768 (60Hz) signal up to 305 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
- EDID copy feature ensures optimal display compatibility
- The range and number of monitors can be further expanded by adding B132-110 repeater units
- Connect up to 4 remote units in a repeater chain (3 repeaters and 1 receiver), with a monitor at each location
- A 1920 x 1440 (60Hz) signal can be extended up to 152 m (500-ft.) from the first repeater in the chain to the last receiver. A 1024 x 768 (60Hz) signal can be extended up to 305 m (1,000-ft.) from the first repeater in the chain to the last receiver.
- For optimal image quality between 152 m (500-ft.) and 305 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K
- Includes mounting hardwarethat allows unit to be wallmounted, rackmounted or pole mounted.
- Up to three B132-004-2 units can be mounted in 1U of rack space using a Tripp Lite B132-004-RB Extender/Splitter 19 in. rackmount bracket
- Ideal for digital signage situations, such as retail, schools, churches, etc.

Short summary description Tripp Lite B132-004-2 video splitter VGA:
This short summary of the Tripp Lite B132-004-2 video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-004-2, VGA, 1920 x 1440 pixels, Black, 5 V, 5" (127 mm), 4" (101.6 mm)

Long summary description Tripp Lite B132-004-2 video splitter VGA:
This is an auto-generated long summary of Tripp Lite B132-004-2 video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B132-004-2. Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Product color: Black. AC input voltage: 5 V. Width: 5" (127 mm), Depth: 4" (101.6 mm), Height: 1.2" (30.5 mm). Package width: 6.2" (157.5 mm), Package depth: 10.2" (259.1 mm), Package height: 2.2" (55.9 mm)

Ports & interfaces
Video port type *
VGA
Ethernet LAN (RJ-45) ports
4
Video ports quantity *
2
DC-in jack
Yes
Features
Product color
Black
Maximum resolution *
1920 x 1440 pixels
Network
Ethernet LAN
Yes
Power
AC input voltage
5 V
Weight & dimensions
Width
5" (127 mm)
Depth
4" (101.6 mm)
Height
1.2" (30.5 mm)
Dimensions (WxDxH)
5.3 x 3.9 x 1.2" (134.6 x 99.1 x 30.5 mm)
Weight
13.8 oz (390 g)
Packaging data
Package width
6.2" (157.5 mm)
Package depth
10.2" (259.1 mm)
Package height
2.2" (55.9 mm)
Package weight
28.9 oz (820 g)
Packaging content
Cables included
VGA
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
13.5" (342.9 mm)
Master (outer) case length
22.8" (579.1 mm)
Master (outer) case height
11.5" (292.1 mm)
Master (outer) case weight
37 lbs (16.8 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332178449
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)