location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra A Headset - ENG pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66001-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991015898 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:31:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Calls/Music Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 3937" (100 m)
  • - Intraaural
  • - Microphone type: Boom
Long product name Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver :
The short editorial description of Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver

Jabra A Headset - ENG pack
More>>>
Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver:
The official marketing text of Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver as supplied by the manufacturer

Jabra Motion UC replacement headset. One ear gel kit included

Short summary description Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver:
This short summary of the Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra MOTION UC, Wireless, Calls/Music, 0.617 oz (17.5 g), Headset, Black, Silver

Long summary description Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra MOTION UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 3937" (100 m). Weight: 0.617 oz (17.5 g). Product color: Black, Silver

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product color *
Black, Silver
Foldable
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Wireless range
3937" (100 m)
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Microphone mute
Yes
Battery
Talk time
8 h
Battery recharge time
2 h
Standby time
360 h
Weight & dimensions
Weight
0.617 oz (17.5 g)
Other features
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-02-14 10:53:50
Uk has collected 4 expert reviews for Jabra A Headset - ENG pack and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
tekbeattv.com
Updated:
2016-02-14 10:53:43
Most of us that travel quite frequently are often either using our smartphones or VOIP programs. For those of you that use VOIP, the worth of a wireless mobile communication device is priceless. Jabra has a solution for you: Motion UC (Unified Communicati...
Bottom line ' the Jabra Motion UC performed well and the docking station/travel kit provided a unique feature that made our mobile communication a lot easier. We would have liked the Travel Kit to possess an internal battery' with the device lasting typically around...
80%
Brand Image Article code product Stock Price from
Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray
(show image)
100-99500010-69 Motion UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth
(show image)
100-99500010-65 Motion UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray
(show image)
100-99500000-83 Motion UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray
(show image)
100-99500000-80 Motion UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Gray
(show image)
100-99500000-69 Motion UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headphones Wireless Neck-band Calls/Music Micro-USB Bluetooth Black Jabra Motion Headphones Wireless Neck-band Calls/Music Micro-USB Bluetooth Black
(show image)
6670-904-303 Jabra Motion Office MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver
(show image)
100-99500000-33 Jabra MOTION BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver
(show image)
6640-906-350 Motion UC+ MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver
(show image)
6630-900-350 Motion UC MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOTION UC Headset Wireless Ear-hook Calls/Music Bluetooth Black, Gray Jabra MOTION UC Headset Wireless Ear-hook Calls/Music Bluetooth Black, Gray
(show image)
6630-900-300 Jabra Motion UC MS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)